EN
  • EN
  • DE

SD2902

Part No SD2902
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Transistor Type N-Channel
Frequency 400MHz
Gain 13.5dB
Voltage - Test 28 V
Current Rating (Amps) 2.5A
Current - Test 25 mA
Power - Output 15W
Voltage - Rated 65 V
Package / Case M113
Supplier Device Package M113
Base Product Number SD2902
Other Names 497-5463,SD2902
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278434-SD2902
Ultra Librarian 3D Model Ultra Librarian SD2902 CAD Model

Description

Product Overview: SD2902 RF Power Transistor

The SD2902 is a high-performance RF power transistor from STMicroelectronics, designed to deliver outstanding power and efficiency in a wide range of high-frequency applications. This device is part of ST's STPOWER family, known for their reliability and state-of-the-art technology in power electronics.

Key Features

  • Frequency Performance: The SD2902 operates at a frequency up to 30 MHz, making it suitable for HF/VHF applications, including professional RF applications and broadcast transmitters.
  • Power Output: With a high power output capability, it can deliver up to 150W of continuous wave power, ensuring robust performance for demanding applications.
  • High Gain: The transistor provides excellent gain performance, which is critical for achieving high efficiency in power amplifiers.
  • Thermal Efficiency: The device is encapsulated in a ceramic package that offers superior thermal stability and longevity, enhancing the overall reliability of the system it is integrated into.

Applications

The SD2902 is designed for a variety of applications that require high power and efficiency at RF frequencies. Its typical applications include:

  • RF power amplifiers for broadcast transmitters
  • Industrial, scientific, and medical (ISM) applications
  • HF/VHF communications systems
  • Professional mobile radio

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The SD2902 is manufactured in state-of-the-art facilities, ensuring that each transistor meets ST's rigorous specifications for performance and durability. Customers can trust the SD2902 to provide consistent, long-term operation even in the most challenging environments.

Support and Resources

STMicroelectronics provides comprehensive technical support and resources for the SD2902, including datasheets, application notes, and design tools. Engineers can access a wealth of information to assist in the integration and optimization of the SD2902 in their designs, ensuring a smooth development process from concept to production.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess