EN
  • EN
  • DE

SD2931-11

Part No SD2931-11
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF N-CH HF/VHF/UHF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Box
Product Status Active
Technology MOSFET
Configuration N-Channel
Frequency 175MHz
Gain 15dB
Voltage - Test 50 V
Current Rating (Amps) 20A
Current - Test 250 mA
Power - Output 150W
Voltage - Rated 125 V
Package / Case M246
Supplier Device Package M246
Base Product Number SD2931
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 664650-SD2931-11
Ultra Librarian 3D Model Ultra Librarian SD2931-11 CAD Model

Description

STMicroelectronics Product SD2931-11 Overview

The SD2931-11 is a robust and high-performance RF power transistor from the renowned semiconductor manufacturer STMicroelectronics. Designed to operate at high frequencies, this product is a staple in applications that require reliable and efficient power amplification.

Key Features

  • Frequency Performance: The SD2931-11 is optimized for high-frequency operations, making it ideal for HF/VHF/UHF applications.
  • Power Output: With the ability to deliver up to 150 Watts of power (CW), it is capable of handling significant power levels, ensuring strong signal amplification.
  • High Efficiency: The device is designed to offer high efficiency, which is critical in reducing thermal load and improving system reliability.
  • Thermal Resistance: It features a low thermal resistance, which contributes to its capacity to maintain performance stability under varying thermal conditions.
  • Robustness: The transistor is engineered to withstand tough conditions, making it suitable for both commercial and military applications.

Applications

The versatility of the SD2931-11 allows it to be used in a wide range of applications. It is particularly well-suited for use in RF power amplifiers, broadcast transmitters, industrial, scientific, and medical (ISM) equipment, as well as in amateur radio equipment. Its robust design also makes it a preferred choice for military and aerospace applications where reliability is of the utmost importance.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SD2931-11 is manufactured with stringent quality control processes, ensuring that each unit meets the highest standards of performance and reliability. The product is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental sustainability.

Conclusion

In summary, the SD2931-11 from STMicroelectronics is a powerful and reliable RF power transistor that offers excellent frequency performance, high power output, and efficiency. Its robustness and low thermal resistance make it a top choice for demanding applications across various industries.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.2150 $96.2150
2+ $78.9454 $157.8908
3+ $76.4783 $229.4349
4+ $74.0112 $296.0448
5+ $71.5442 $357.7210
6+ $64.1429 $384.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess