EN
  • EN
  • DE

SD56120C

Part No SD56120C
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans RF MOSFET N-CH 72V 14A 5-Pin M246 Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package M
Continuous Drain Current (ID) 14 A
Current Rating 14 A
Drain to Source Breakdown Voltage 72 V
Drain to Source Voltage (Vdss) 72 V
Element Configuration Dual
Frequency 860 MHz
Gain 16 dB
Gate to Source Voltage (Vgs) 20 V
Maximum Operating Temperature 150 °C
Max Power Dissipation 217 W
Number of Pins 246
Output Power 100 W
Power Dissipation 217 W
RoHS Compliant
Test Current 400 mA
Test Voltage 28 V
Voltage Rating 72 V
Win Source Part Number 1092025-SD56120C
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SD56120C CAD Model

Description

STMicroelectronics SD56120C Product Overview

The SD56120C from STMicroelectronics is a high-performance, robust RF power transistor designed for a wide range of applications. This product is part of ST's STPOWER family, which is renowned for its reliability and efficiency in high-power and high-frequency applications.

Key Features

  • Frequency Range: The SD56120C operates effectively over a broad frequency spectrum, making it suitable for various RF applications.
  • High Power: With the capability to handle significant power levels, this transistor is ideal for high-power amplifiers and transmitters.
  • Efficiency: Engineered for optimal performance, the SD56120C boasts high efficiency, which is critical for sustainable and cost-effective operations.
  • Thermal Management: STMicroelectronics has designed this transistor with superior thermal properties, ensuring reliable operation even under high-temperature conditions.
  • Durability: The SD56120C is built to withstand harsh environments and provide consistent performance, making it a reliable choice for industrial and commercial applications.

Applications

The versatility of the SD56120C allows it to be used in a variety of applications, including:

  • Commercial and industrial RF power amplifiers
  • Broadcasting equipment
  • Telecommunication infrastructure
  • Aviation and marine systems
  • Medical equipment

Technical Specifications

The SD56120C is designed with the following technical specifications:

  • Voltage Rating: It has a high voltage rating that allows it to operate at higher power levels.
  • Gain: The transistor offers high gain, which is essential for amplifying weak signals without significant loss of quality.
  • Package: It comes in a rugged package that is designed for easy mounting and integration into various systems.

For detailed information on the SD56120C, including datasheets, technical documents, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative. With its commitment to quality and performance, the SD56120C is an excellent choice for designers and engineers looking to enhance the capabilities of their high-frequency power applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess