EN
  • EN
  • DE

SK23Z018DSR8AC4

Part No SK23Z018DSR8AC4
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837747-SK23Z018DSR8AC4
Ultra Librarian 3D Model Ultra Librarian SK23Z018DSR8AC4 CAD Model

Description

STMicroelectronics Product Overview: SK23Z018DSR8AC4

The SK23Z018DSR8AC4 is a cutting-edge semiconductor product from the renowned manufacturer STMicroelectronics, designed to cater to the needs of modern electronics. This high-performance component is well-suited for a wide range of applications, including industrial, automotive, and consumer electronics, thanks to its robust design and advanced technology.

Key Features

  • High Precision: The SK23Z018DSR8AC4 is engineered for precise operation, ensuring reliable performance in critical applications where accuracy is paramount.
  • Durability: Built to withstand harsh conditions, this product offers a long operational life, reducing the need for frequent replacements and maintenance.
  • Energy Efficiency: With energy-saving features, it contributes to the overall efficiency of the systems it is integrated into, helping to minimize power consumption and operational costs.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, providing flexibility for PCB layout and system architecture.

Applications

The versatility of the SK23Z018DSR8AC4 makes it an ideal choice for a variety of applications. It is commonly used in power management systems, embedded control units, and communication interfaces. Additionally, its reliability and efficiency make it a preferred component in automotive electronics, where consistent performance is crucial.

Technical Specifications

The SK23Z018DSR8AC4 boasts impressive technical specifications that make it stand out in its category. It operates over a wide temperature range, ensuring stability across different environments. The device also features protection mechanisms against over-voltage, under-voltage, and thermal overload, safeguarding the system and extending the product's lifespan.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SK23Z018DSR8AC4 is no exception, as it is manufactured under stringent quality control standards. Customers can also benefit from STMicroelectronics' extensive support network, which provides technical assistance and resources to ensure successful integration and operation of their products.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess