EN
  • EN
  • DE

SPC560C50L3C6E0X

Part No SPC560C50L3C6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / MCU 32-bit e200z0h RISC 512KB Flash 3.3V/5V Automotive 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Reel package
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 795289-SPC560C50L3C6E0X
Popularity Medium
Supply and Demand Status Limited
Family Name SPC560C50L3
Introduction Date April 04, 2008
ECCN 5A991.b.4.a
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SPC560C50L3C6E0X CAD Model

Description

STMicroelectronics SPC560C50L3C6E0X Microcontroller

The SPC560C50L3C6E0X is a powerful and versatile 32-bit microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This MCU is part of the SPC56 0-line family, which is renowned for its high performance, reliability, and a rich set of features.

At the heart of the SPC560C50L3C6E0X lies a 32-bit Power Architecture® core that can run at speeds up to 64 MHz, providing the computational power necessary for complex tasks. The microcontroller comes with a substantial 512 KB of flash memory, allowing for substantial code and data storage. Additionally, it includes 64 KB of RAM, ensuring smooth and efficient operation even with multitasking or high-demand applications.

One of the standout features of the SPC560C50L3C6E0X is its advanced interrupt handling capabilities, thanks to the interrupt controller with 16 priority levels, which enables quick and efficient response to peripheral events. This is particularly useful in real-time applications where timing is critical.

The microcontroller also boasts a range of communication interfaces, including multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) interfaces, and a Serial Peripheral Interface (SPI), providing versatile options for connecting with other devices and systems. This makes the SPC560C50L3C6E0X an excellent choice for automotive control units, sensor interfaces, and other embedded systems that require robust communication capabilities.

For enhanced functionality, the SPC560C50L3C6E0X is equipped with numerous analog-to-digital converters (ADCs), general-purpose input/output (GPIO) pins, and timers, which are essential for handling a wide array of sensors and actuators. The inclusion of advanced security features, such as the Memory Protection Unit (MPU), ensures the integrity and protection of the code and data against unauthorized access, a critical requirement in today's security-conscious environment.

Finally, the SPC560C50L3C6E0X is designed with power efficiency in mind, featuring multiple power-saving modes, which allow developers to balance performance with energy consumption, extending the life of battery-powered devices.

With its robust architecture, comprehensive feature set, and focus on security and power efficiency, the SPC560C50L3C6E0X from STMicroelectronics is an excellent microcontroller choice for developers looking to push the boundaries of automotive and industrial embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0106 $64.0424
8+ $13.1369 $105.0952
12+ $12.7264 $152.7168
17+ $12.3158 $209.3686
21+ $11.9053 $250.0113
29+ $10.6737 $309.5373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,678 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess