EN
  • EN
  • DE

SPC564A70L7COBR

Part No SPC564A70L7COBR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Reel package
Core Processor e200z4
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, LIN, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 150
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 34x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 764058-SPC564A70L7COBR
Popularity Medium
Supply and Demand Status Limited
Family Name SPC564A70L7
ECCN 5A991.b.4.a
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SPC564A70L7COBR CAD Model

Description

The SPC564A70L7COBR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the 32-bit Power Architecture® family, offering a blend of performance, reliability, and versatility that is essential for modern control systems.

Key Features

  • Core: The SPC564A70L7COBR is built around a dual-core Power Architecture® e200z4d with a frequency of up to 120 MHz, providing robust computational capabilities and efficient handling of complex tasks.
  • Memory: It comes equipped with 2.5MB of flash memory and 192KB of RAM, ensuring ample space for program storage and smooth execution of operations.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and FlexRay, this MCU offers excellent connectivity options for various automotive networks.
  • Timers and ADCs: The device features advanced timers, multiple analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), facilitating precise control and measurement in real-time applications.
  • Temperature Range: Operating within an extended temperature range from -40°C to 125°C, the SPC564A70L7COBR is built to withstand harsh environmental conditions.
  • Package: Housed in a compact LQFP144 package, it is designed for space-constrained applications while still offering a wealth of I/O options.

Applications

The versatility of the SPC564A70L7COBR makes it an ideal choice for a variety of applications. It is particularly suited for automotive control units, including engine management systems, transmission control units, and body electronics. Additionally, its robust design and feature set make it suitable for industrial automation, robotic controls, and other applications requiring high reliability and performance.

Conclusion

STMicroelectronics' SPC564A70L7COBR microcontroller is a testament to the company's commitment to providing advanced solutions for the automotive and industrial sectors. With its powerful dual-core architecture, extensive memory, and wide range of peripherals, this MCU stands out as a top choice for designers seeking a reliable and high-performing component for their next-generation systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess