EN
  • EN
  • DE

SPC58NG-DISP

Part No SPC58NG-DISP
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Platform Discovery
Utilized IC / Part SPC58
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC58
Other Names 497-18393
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8471.50.0150
Win Source Part Number 1284033-SPC58NG-DISP
Ultra Librarian 3D Model Ultra Librarian SPC58NG-DISP CAD Model

Description

STMicroelectronics SPC58NG-DISP Product Overview

The SPC58NG-DISP from STMicroelectronics is a cutting-edge automotive-grade microcontroller designed to meet the rigorous demands of modern vehicle electronics. This high-performance product is part of the SPC58 N Line, which is renowned for its robust architecture, exceptional real-time capabilities, and advanced security features. It is an ideal choice for a wide range of automotive applications, including advanced driver assistance systems (ADAS), engine management, transmission control, body control modules, and in-vehicle networking.

At the heart of the SPC58NG-DISP is a powerful multi-core processor that combines up to three e200z4d cores, each capable of running at speeds of up to 180 MHz. This provides significant computational power to handle complex tasks simultaneously. The microcontroller is equipped with a large memory portfolio, including up to 6MB of flash memory and 768KB of RAM, ensuring ample storage for application code and data.

STMicroelectronics has prioritized safety and reliability in the design of the SPC58NG-DISP. The microcontroller features a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a comprehensive set of fail-safe and fault-tolerant mechanisms to ensure dependable operation in safety-critical automotive environments. These features make the SPC58NG-DISP compliant with the ISO 26262 standard for functional safety in road vehicles.

Security is another cornerstone of the SPC58NG-DISP, with state-of-the-art cryptographic accelerators for secure data transmission and authentication. The inclusion of a Hardware Security Module (HSM) provides robust protection against increasingly sophisticated cyber threats, ensuring the integrity and confidentiality of in-vehicle communications.

The microcontroller's rich set of peripherals includes multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) channels, Ethernet, and FlexRay communication controllers, making it highly versatile for various connectivity requirements. Additionally, it supports numerous I/O options and has advanced timers and analog interfaces to cater to a broad spectrum of automotive applications.

In summary, the SPC58NG-DISP from STMicroelectronics is a powerful and reliable microcontroller solution that offers the performance, safety, security, and flexibility required for the most demanding automotive applications.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess