EN
  • EN
  • DE

ST13003D-K

Part No ST13003D-K
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1.5A SOT-32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 400 V 1.5 A - 40 W Through Hole SOT-32-3
Manufacturer STMicroelectronics
Package Bulk
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package SOT-32-3
Family Name ST13003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ST13003DK, 497-12531, -497-12531, ST13003D-K-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935161-ST13003D-K
Ultra Librarian 3D Model Ultra Librarian ST13003D-K CAD Model

Description

ST13003D-K High Voltage Fast-Switching NPN Power Transistor

ST13003D-K Product Image

The ST13003D-K from STMicroelectronics is a robust NPN bipolar power transistor designed for high voltage, fast-switching applications. This device is specifically engineered to meet the rigorous demands of electronic ballasts for fluorescent lighting, switch-mode power supplies, and converters. With its ability to handle high voltages and rapid transitions, the ST13003D-K is an ideal choice for designers looking to improve efficiency and reliability in their power circuits.

Key Features:

  • High Voltage Capability: The ST13003D-K is capable of withstanding voltages up to 400V, making it suitable for various applications that require high voltage operation.
  • Fast Switching Speed: This transistor is designed for fast switching, enabling efficient operation at high frequencies, which is crucial for power supply applications.
  • High Current Rating: It can handle continuous collector currents up to 1.5A, with peak collector current capabilities significantly higher, ensuring robust performance under load.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, reducing power losses and improving overall efficiency.
  • Robustness: Its rugged design ensures reliability and a long operational life, even under stressful conditions.

Applications:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Management Functions

The ST13003D-K comes in a TO-126 package, which is widely used and recognized for its good thermal performance and compact size. The package is designed to optimize the heat dissipation, which is critical for maintaining the reliability and performance of the device under various operating conditions.

STMicroelectronics' commitment to quality and performance makes the ST13003D-K a reliable and efficient solution for designers seeking a high-voltage, fast-switching transistor. With its combination of features, the ST13003D-K is well-suited to meet the needs of advanced electronic circuits.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3272 $50.7160
375+ $0.2685 $100.6875
580+ $0.2601 $150.8580
795+ $0.2517 $200.1015
1,030+ $0.2434 $250.7020
1,375+ $0.2182 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess