EN
  • EN
  • DE

ST1S06PM33R

Part No ST1S06PM33R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.5A 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 6-VDFN Exposed Pad
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C (TJ)
Mounting Surface Mount
Package 6-VDFN Exposed Pad
Case / Package 6-DFN (3x3)
Family Name ST1S06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-5801-6, 497-5801-2, 497-5801-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935169-ST1S06PM33R
Ultra Librarian 3D Model Ultra Librarian ST1S06PM33R CAD Model

Description

Overview of ST1S06PM33R from STMicroelectronics

The ST1S06PM33R is a high-efficiency, step-down monolithic synchronous switching regulator produced by STMicroelectronics, designed to deliver outstanding performance for a wide range of applications. With its compact size and high power efficiency, this regulator is an ideal solution for space-constrained applications that require a reliable power supply.

Key Features

  • Output Voltage Range: The ST1S06PM33R provides an adjustable output voltage range from 0.8 V to Vin, making it versatile for various low-voltage applications.
  • High Efficiency: Thanks to its synchronous rectification and low dropout operation, it boasts high efficiency, which can reach up to 95% under certain conditions.
  • Load Capability: It can deliver up to 1.5 A of continuous output current, catering to the needs of high-power devices.
  • Operating Frequency: The device operates at a 1.5 MHz fixed switching frequency, which allows the use of small surface-mount inductors and capacitors, reducing the overall footprint of the power supply circuit.
  • Thermal Protection: The ST1S06PM33R includes thermal shutdown protection to safeguard the device and the system from overheating.

Applications

The ST1S06PM33R is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and DSP supply
  • Memory and SSD cards
  • Set-top boxes and digital TV power supplies
  • Networking and communication devices

Package and Quality

The ST1S06PM33R is offered in a VFQFPN 8 (3x3 mm) package, which is not only compact but also provides excellent thermal performance. The device is compliant with the RoHS directive and is lead-free, ensuring it meets current environmental standards for electronic components.

With its combination of features, the ST1S06PM33R from STMicroelectronics is a robust and flexible solution for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5455 $61.8200
95+ $1.2682 $120.4790
145+ $1.2286 $178.1470
195+ $1.1890 $231.8550
255+ $1.1492 $293.0460
340+ $1.0304 $350.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess