EN
  • EN
  • DE

ST1S10PUR

Part No ST1S10PUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC DFN8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 16.2V
Current - Output 3A
Frequency - Switching 900kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style SMD/SMT
Package 8-VDFN Exposed Pad
Manufacturer Device Package 8-DFN (4x4)
Catalog Buck (Step-Down) IC
Win Source Part Number 091177-ST1S10PUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST1S10
Introduction Date August 28, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ST1S10PUR CAD Model

Description

ST1S10PUR Voltage Regulator by STMicroelectronics

The ST1S10PUR is a high-efficiency, step-down DC-DC converter manufactured by STMicroelectronics, a leader in semiconductor solutions. This voltage regulator is designed to deliver a stable and reliable power supply for a wide range of applications, from portable devices to distributed power systems.

Constructed with an integrated synchronous rectifier and embedded power MOSFETs, the ST1S10PUR ensures low power dissipation and high efficiency, which is critical for extending battery life in portable applications. The device operates over a wide input voltage range of 2.5V to 18V, making it versatile for various power sources and capable of stepping down to output voltages as low as 0.8V, which is essential for powering the latest low-voltage digital circuits.

The ST1S10PUR boasts a high switching frequency that reaches up to 900 kHz, allowing the use of small surface-mount inductors and capacitors, which reduces the overall footprint and component cost. Additionally, the high frequency enables a fast transient response, which is crucial in applications requiring stable voltage under dynamic load conditions.

One of the key features of the ST1S10PUR is its adjustable output voltage, which can be set by two external resistors. This flexibility allows designers to customize the output voltage to meet specific requirements, ensuring compatibility with a variety of loads. Furthermore, the device includes thermal shutdown and current limit protection, enhancing system reliability by preventing damage from overheating or overcurrent conditions.

The ST1S10PUR is available in a compact DFN6 (3x3 mm) package, which is ideal for space-constrained applications. This packaging, combined with its low quiescent current and high efficiency, makes the ST1S10PUR an excellent choice for portable electronics, such as smartphones, tablets, and digital cameras, as well as for industrial and automotive applications where space and power efficiency are at a premium.

In summary, the ST1S10PUR from STMicroelectronics is a robust and versatile step-down converter that offers design flexibility, high efficiency, and compact packaging, making it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8164 $53.0660
150+ $0.6699 $100.4850
235+ $0.6490 $152.5150
320+ $0.6280 $200.9600
415+ $0.6071 $251.9465
555+ $0.5443 $302.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess