The ST1S15J18R is a highly efficient, monolithic synchronous step-down regulator produced by STMicroelectronics, a global semiconductor leader. This voltage regulator is designed to deliver a fixed output voltage of 1.8V with an input voltage range of 2.5V to 5.5V, making it ideal for battery-powered applications where energy efficiency is paramount.
Key Features
- Output Voltage: The device provides a stable 1.8V output, which is suitable for low-voltage digital circuits and microprocessor cores.
- High Efficiency: With its synchronous rectification and low RDS(on) internal switches, the ST1S15J18R offers high efficiency, which is crucial for prolonging battery life in portable devices.
- Adjustable Output Current: It can deliver up to 1.5A of continuous output current, ensuring sufficient power for a wide range of applications.
- Low Dropout Operation: The regulator is capable of low dropout operation, which enhances performance under conditions of low input voltage.
- Thermal Protection: The ST1S15J18R includes thermal shutdown protection to safeguard the device under high-temperature conditions.
- Frequency Synchronization: It allows for frequency synchronization to an external clock, which can help to minimize electromagnetic interference in sensitive applications.
- Power Save Mode: A power save mode is available to reduce switching frequency under light load conditions, further improving efficiency.
Applications
The ST1S15J18R is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Microprocessor and chipset power supply
- Networking and telecom equipment
- Consumer electronics
This voltage regulator is available in a compact VFDFPN-8 package, which makes it suitable for space-constrained applications. Its combination of high efficiency, robust protection features, and compact size makes the ST1S15J18R an excellent choice for designers looking to optimize power management in their next project.