EN
  • EN
  • DE

ST25DV04K-JFR8D3

Part No ST25DV04K-JFR8D3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 12UFDFPN / RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25D
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 12-UFDFN Exposed Pad
Supplier Device Package 12-UFDFPN (3x3)
Base Product Number ST25
Other Names 497-19637-2,ST25DV04K-JFR8D3,497-19637-1,497-19637-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235537-ST25DV04K-JFR8D3
Ultra Librarian 3D Model Ultra Librarian ST25DV04K-JFR8D3 CAD Model

Description

The ST25DV04K-JFR8D3 is a dynamic NFC/RFID tag IC with a dual interface from the renowned semiconductor manufacturer STMicroelectronics. This product offers a unique combination of flexibility, power, and convenience, making it an ideal choice for a wide range of applications in various industries such as consumer electronics, healthcare, and industrial automation.

Key Features

  • Memory Size: The device comes with a 4 Kbits EEPROM, enabling sufficient data storage for common use cases in NFC applications.
  • Fast Data Transfer: It supports fast data transfer rates with an I2C interface up to 1 Mbit/s and an RF interface up to 53 Kbit/s in NFC mode.
  • Dual Interface: The ST25DV04K-JFR8D3 features both an I2C serial interface and an ISO/IEC 15693 RF interface, allowing easy and flexible integration into different system designs.
  • Energy Harvesting: An innovative energy harvesting feature enables the device to power external components from the harvested RF energy, reducing the overall power consumption of the system.
  • Security: The product includes multiple security features such as password protection and a unique 64-bit serial number for each device, enhancing data protection and preventing unauthorized access.
  • Multiple Block Protection: Users can protect blocks individually, offering a tailored security approach for sensitive data.
  • Wide Temperature Range: The tag IC operates across a wide temperature range from -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Potential Applications

The ST25DV04K-JFR8D3 is versatile and can be used in a multitude of applications, including:

  • Consumer electronics for device pairing and parameter settings
  • Smart posters for advertising and information sharing
  • Medical devices for tracking and patient data management
  • Industrial automation for product authentication and maintenance records

With its robust feature set, the ST25DV04K-JFR8D3 is designed to meet the needs of developers looking for a high-performance NFC/RFID solution. Its compact form factor and ease of integration make it a go-to choice for smart connectivity and data transfer applications.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess