EN
  • EN
  • DE

ST25R3916-BWLT

Part No ST25R3916-BWLT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ / RFID Reader/Transponder IC FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 36-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25R
Package Tape & Reel (TR)
Type RFID Reader/Transponder
Standards FeliCa, ISO 14443, ISO 15693, Mifare, NFC
Interface I2C, SPI
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 36-UFBGA, WLCSP
Supplier Device Package 36-WLCSP (3.21x3.2)
Base Product Number ST25
Other Names 497-ST25R3916-BWLTTR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1235528-ST25R3916-BWLT
Ultra Librarian 3D Model Ultra Librarian ST25R3916-BWLT CAD Model

Description

The ST25R3916-BWLT is a cutting-edge NFC (Near Field Communication) universal device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to deliver exceptional performance in a wide range of contactless communication and payment applications.

Key Features

  • Advanced NFC Technology: The ST25R3916-BWLT supports NFC-A/B/F/V (ISO/IEC 14443 A/B, FeliCa™, and ISO/IEC 15693) and is compatible with NFC Forum specifications. It is designed to facilitate quick and secure contactless transactions and data exchange.
  • Dynamic Power Output: With its dynamic power output, the device can deliver optimal performance while managing power consumption efficiently, making it suitable for battery-powered applications.
  • Active Wave Shaping: The active wave shaping feature ensures signal integrity by reducing the radiated noise, which is critical for applications that demand high reliability and robustness in challenging environments.
  • Capacitive and Inductive Wake-up: This feature allows the ST25R3916-BWLT to wake up upon sensing a capacitive or inductive change, enabling the device to remain in a low-power state until activation is required, thereby conserving energy.
  • Automatic Antenna Tuning: The device includes an automatic antenna tuning mechanism that adjusts to the optimal settings for different environments, ensuring consistent performance across various conditions.

Applications

The versatility of the ST25R3916-BWLT makes it an ideal choice for a broad spectrum of applications, including:

  • Contactless payment terminals
  • Access control systems
  • Identification and tracking systems
  • Consumer electronics with NFC capabilities

With its robust feature set, the ST25R3916-BWLT is poised to drive innovation in the NFC domain, providing developers and manufacturers with a powerful tool to create advanced, efficient, and secure contactless systems.

You May Also Be Interested in

STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess