EN
  • EN
  • DE

ST25TV02K-AD6H9

Part No ST25TV02K-AD6H9
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description 2-KBIT EEPROM TAG IC AT 13.56 MH / RFID Transponder IC 13.56MHz ISO 15693, NFC 5-UFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-UFDFN
Supplier Device Package 5-UFDFPN (1.7x1.4)
Base Product Number ST25
Standard Package 5,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235509-ST25TV02K-AD6H9
Ultra Librarian 3D Model Ultra Librarian ST25TV02K-AD6H9 CAD Model

Description

The ST25TV02K-AD6H9 is a dynamic RFID/NFC tag IC from the renowned semiconductor manufacturer STMicroelectronics. This product is part of ST's ST25TV series, which are designed to deliver high-performance NFC/RFID tagging with the added benefit of a tamper detect feature. The ST25TV02K-AD6H9 is specifically engineered to meet the needs of a wide range of applications in various industries such as retail, consumer electronics, industrial automation, and healthcare.

Key Features

  • Memory Size: The device comes with 2 Kbits of EEPROM memory, which is partitioned into areas that can be protected independently by the user, ensuring flexibility in data management and security.
  • Communication: It supports ISO/IEC 15693 and NFC Forum Type 5 tag standards, enabling easy integration with existing RFID infrastructure and ensuring compatibility with NFC-enabled devices.
  • Energy Harvesting: A notable feature is its energy harvesting capability, which allows the device to power external components with the energy scavenged from the RF field, reducing the need for additional power sources.
  • Fast Data Transfer: The tag offers fast data transfer rates and a high responsiveness thanks to its 53 kbit/s data rate in fast mode.
  • Security: Enhanced security features include lockable user memory, a unique ID for each chip, and tamper detection that can trigger a specific response when a predefined event occurs, ensuring the integrity of the tag.
  • Operating Conditions: The IC is designed to operate over a wide temperature range, making it suitable for harsh environments.

Applications

The ST25TV02K-AD6H9 is ideal for applications such as:

  • Product authentication
  • Asset tracking
  • Supply chain management
  • Consumer engagement
  • Smart advertisements

With its robust set of features and capabilities, the ST25TV02K-AD6H9 is a versatile and reliable choice for businesses looking to leverage the power of RFID/NFC technology to enhance their products and services.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Others
Lowest to $28.8819
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess