EN
  • EN
  • DE

ST2L01K5R

Part No ST2L01K5R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 1A 5SPAK / LDO Regulator Pos 1.25V to 3V3.3V 1A 6-Pin(5+Tab) SPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage Input MAX 5.25V
Output Voltage 1.25V (3.3V)
Output Voltage MAX 3V
Voltage Dropout (Maximum) 1.3V @ 1A, 1.3V @ 1A
Output Current 1A, 1A
PSRR 70db ~ 38dB (1kHz ~ 100kHz), 80dB (43dB (1kHz ~ 100kHz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package SPak-5 (5 leads + Tab)
Manufacturer Package 5-SPAK
Win Source Part Number 795520-ST2L01K5R
Popularity Medium
Supply and Demand Status Limited
Family Name ST2L01
Introduction Date March 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST2L01K5R CAD Model

Description

ST2L01K5R Voltage Regulator by STMicroelectronics

The ST2L01K5R is a high-performance, low-dropout voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This regulator is part of the ST's LDO product family and is tailored to meet the stringent requirements of modern electronic applications that demand low voltage supply with high stability and efficiency.

This voltage regulator offers an output voltage of 5V, which is a common requirement for various digital and analog circuits. It is capable of delivering up to 1A of continuous output current, making it suitable for powering a wide range of devices, from microcontrollers and sensors to RF modules and other sensitive components.

The ST2L01K5R boasts a low dropout voltage, which enables it to maintain a stable output even when the input-to-output voltage differential is minimal. This feature is particularly important in battery-powered applications where maximizing the use of available battery voltage is crucial. The LDO's high accuracy and low quiescent current also contribute to its overall power efficiency, thereby extending battery life in portable devices.

Designed with thermal protection and current limiting features, the ST2L01K5R ensures safe operation under various conditions. It is also equipped with a low-power shutdown mode, which further reduces power consumption when the device is not in use.

The small SOT-23-5L package makes the ST2L01K5R an excellent choice for space-constrained applications. Its compact footprint allows for integration into tight PCB layouts without sacrificing performance or reliability.

With its robust performance characteristics and protective features, the ST2L01K5R from STMicroelectronics is an ideal voltage regulation solution for a broad array of applications, including consumer electronics, industrial control systems, and portable devices. Its ability to deliver stable power efficiently makes it a go-to component for designers looking to optimize their power management strategies.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess