EN
  • EN
  • DE
  • IT

ST4G3235BJR

Part No ST4G3235BJR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 4-BIT DUAL 11-FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.4V to 3.6V
Voltage - VCCB 1.4V to 3.6V
Output Type Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power-Off Protection
Mounting SMD (SMT)
Case / Package 11-Flipchip
Win Source Part Number 066169-ST4G3235BJR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST4G3235BJR CAD Model

Description

The ST4G3235BJR is a high-performance, low-voltage quad gate from STMicroelectronics, a leader in the semiconductor industry. This product is designed to meet the needs of modern electronics that require fast switching, low power consumption, and high noise immunity. It is a suitable choice for a wide range of applications, including but not limited to, high-speed computing, networking, and signal processing.

Key Features

  • Advanced Technology: The ST4G3235BJR is built using advanced CMOS technology, which ensures low power dissipation and high-speed operation.
  • Low Voltage Operation: It operates at a supply voltage range from 1.65V to 5.5V, making it versatile for use in various logic-level environments.
  • High-Speed: With a propagation delay typically below 3.9ns at 5V, this device is optimized for high-speed applications.
  • Power Efficiency: Its low power consumption makes it an eco-friendly choice for power-sensitive designs.
  • Noise Immunity: The ST4G3235BJR provides enhanced noise immunity, ensuring stable operation in electrically noisy environments.
  • Quad Configuration: The device includes four independent gates, providing design flexibility and efficiency.
  • ESD Protection: It features robust ESD protection, safeguarding the device from electrostatic discharges during handling and operation.

Applications

The versatility of the ST4G3235BJR allows it to be used in a multitude of applications, including but not limited to:

  • Logic level translation
  • Signal gating
  • Input/output buffering
  • Line driving
  • Communication systems
  • Portable and battery-powered electronics

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The ST4G3235BJR is rigorously tested to ensure it meets the stringent standards for performance and reliability that customers expect from STMicroelectronics.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL DF 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Lowest to $5.1682
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.8104
ON Semiconductor
IC XLATOR TRPL ECL-PECL 20-SOIC
Lowest to $5.0368
Nexperia USA Inc.
IC TRANSLATOR BIDIR 20TSSOP
Lowest to $0.8335
ON Semiconductor
IC TRANSLATOR UNIDIR 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.51x11.51)
Lowest to $22.8180
ON Semiconductor
IC LEVEL SHIFTER 18CH 50QFN / Translator Circuit Channel
Lowest to $5.4849
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $3.2598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.4662
ON Semiconductor
IC TRANSLATOR UNIDIR 32LQFP
Lowest to $60.8658

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess