EN
  • EN
  • DE

ST62T20CB3

Part No ST62T20CB3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 20DIP  /  ST6 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST6
Package Tube
Product Status Obsolete
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
RAM Size 64 x 8
Supply Voltage - Operating 3V ~ 6V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number ST62T
Standard Package 20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263306-ST62T20CB3
Ultra Librarian 3D Model Ultra Librarian ST62T20CB3 CAD Model

Description

The ST62T20CB3 is a versatile 8-bit microcontroller from STMicroelectronics, designed to offer a balanced combination of performance and power efficiency for a wide range of embedded applications. This MCU is a member of the ST62xx 8-bit HCMOS MCU family, which is well-suited for low to medium complexity tasks where reliability and ease of development are key considerations.

Key Features

  • Core: 8-bit HCMOS microcontroller core, offering a good trade-off between speed and power consumption.
  • Clock Frequency: Up to 8 MHz oscillator clock, which can be derived from an external or internal RC oscillator, providing flexibility in balancing power consumption and processing speed.
  • Memory: Equipped with 8K bytes of OTP (One Time Programmable) EPROM for program storage, ensuring a robust and secure solution for firmware applications.
  • I/O Ports: 28 versatile input/output lines providing ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • Timers: Includes an 8-bit auto-reload timer and a watchdog timer for task scheduling and system reliability.
  • Analog Features: Integrated analog comparator and 8-channel, 8-bit A/D converter, enabling direct interfacing with analog sensors and signals.
  • Power Saving Modes: Features multiple power-saving modes, including WAIT and HALT modes, to reduce power consumption during idle times.
  • Operating Voltage: Supports a wide range of operating voltages from 3.0V to 6.0V, accommodating various power supply configurations.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The ST62T20CB3 microcontroller is ideal for applications in automotive, industrial control systems, home appliances, personal electronics, and other embedded systems that require a dependable and efficient MCU solution. Its robust feature set and flexible I/O options make it an excellent choice for designers looking to create cost-effective and compact designs without compromising on functionality.

For more information, datasheets, and support resources, visit the official STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess