EN
  • EN
  • DE

ST72F321AR9T3

Part No ST72F321AR9T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series ST7
Package Tray
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 16x10b SAR
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897842-ST72F321AR9T3
Ultra Librarian 3D Model Ultra Librarian ST72F321AR9T3 CAD Model

Description

The ST72F321AR9T3 is a robust 8-bit microcontroller from the renowned manufacturer STMicroelectronics, designed to cater to a wide range of applications that demand high-performance and reliability. This microcontroller is part of STMicroelectronics' ST7 family, which is known for its user-friendly interface and flexible features.

Key Features

  • CPU: The ST72F321AR9T3 is equipped with a high-performance 8-bit CPU, offering efficient processing capabilities for complex algorithms and control tasks.
  • Memory: It comes with 32K bytes of Flash program memory, which is ideal for applications requiring ample space for code storage and execution. The memory is also in-system programmable (ISP) for easy updates and maintenance.
  • Clock: An integrated oscillator and PLL (Phase-Locked Loop) circuitry provide a flexible clock control system, which supports a wide range of frequencies for various application needs.
  • I/O Ports: The device features numerous multifunctional bidirectional I/O ports, allowing for versatile connectivity and control options for peripheral devices.
  • Timers: Multiple 16-bit timers are available, including a main timer with input capture, output compare, PWM (Pulse Width Modulation) capabilities, and additional auxiliary timers.
  • ADC: An onboard 10-bit Analog-to-Digital Converter (ADC) with multiple channels enables the microcontroller to interface with analog sensors and convert their readings to digital values for processing.
  • Communication Interfaces: The ST72F321AR9T3 supports various synchronous and asynchronous serial communication protocols, including SPI (Serial Peripheral Interface) and UART (Universal Asynchronous Receiver/Transmitter), facilitating easy data exchange with other devices.
  • Package: The microcontroller is housed in a robust 64-pin TQFP (Thin Quad Flat Package), ensuring a compact footprint while providing ample pinouts for extensive functionality.

Applications

The versatility of the ST72F321AR9T3 makes it suitable for a diverse range of applications, including industrial control systems, automotive electronics, home appliances, and consumer electronics. Its robust architecture ensures reliable performance in environments that require precision and durability.

Conclusion

In conclusion, the ST72F321AR9T3 from STMicroelectronics is a feature-rich microcontroller that combines performance, flexibility, and ease of use. Its comprehensive set of peripherals and interfaces, coupled with a powerful CPU and substantial memory, make it an excellent choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess