EN
  • EN
  • DE

ST72F324BJ6T6TR

Part No ST72F324BJ6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Family Part Number ST72F324B
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 758964-ST72F324BJ6T6TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ6T6TR CAD Model

Description

ST72F324BJ6T6TR Microcontroller by STMicroelectronics

The ST72F324BJ6T6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust set of features for a wide range of applications. This MCU is part of the ST7 family, which is renowned for its reliability, efficiency, and integration of advanced peripherals tailored for industrial and consumer markets.

Key Features:

  • Core: The ST72F324BJ6T6TR is built around an 8-bit CPU core, operating at a maximum frequency of 8 MHz. This provides a solid balance between processing power and power consumption, making it suitable for applications that require efficient operation.
  • Memory: It comes equipped with 32K bytes of Flash program memory, which is highly reliable and offers a 10-year data retention guarantee and 100,000 write/erase cycles. Additionally, it includes 1K bytes of RAM for smooth data processing and 256 bytes of EEPROM for non-volatile storage of critical data.
  • I/O Ports: The MCU features up to 28 I/O ports that are 5V tolerant, allowing for easy interfacing with a wide range of sensors, actuators, and other peripherals.
  • Advanced Peripherals: Integrated into the MCU are advanced peripherals including an 8-channel, 10-bit analog-to-digital converter (ADC), two 16-bit timers, an SPI interface, and an I²C interface, which expand the microcontroller's capabilities in handling complex tasks.
  • Power Management: It offers various power-saving modes, such as Halt and Active-Halt modes, to ensure efficient power management and longer battery life in portable applications.
  • Robust Design: The MCU is designed to perform reliably in harsh environments, with features like low voltage reset, an oscillator watchdog, and a software watchdog timer.
  • Packaging: The ST72F324BJ6T6TR is available in a 44-lead TQFP package, which is suitable for space-constrained applications.

Applications:

With its versatile set of features, the ST72F324BJ6T6TR is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Smart sensors and IoT devices

The ST72F324BJ6T6TR microcontroller from STMicroelectronics provides a powerful and flexible solution for developers looking to create advanced and reliable embedded systems. Its combination of performance, memory options, and integrated peripherals makes it a go-to choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4117 $68.8234
4+ $28.2353 $112.9412
6+ $27.3529 $164.1174
8+ $26.4706 $211.7648
10+ $25.5882 $255.8820
14+ $22.9412 $321.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess