EN
  • EN
  • DE

ST72F324BK2T3

Part No ST72F324BK2T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 32-LQFP
Win Source Part Number 138673-ST72F324BK2T3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324BK2T3 CAD Model

Description

ST72F324BK2T3 Microcontroller Overview

The ST72F324BK2T3 is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a high-performance solution for embedded systems. This microcontroller is part of the ST7 family, which is renowned for its versatility and efficiency in a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • CPU: The ST72F324BK2T3 is powered by an 8-bit high-performance CPU, operating at a frequency of up to 8 MHz, which provides the computational power needed for complex tasks.
  • Memory: It comes equipped with 8 KB of Flash program memory, ensuring ample space for application code, and 384 bytes of RAM for data processing and storage.
  • Peripherals: A wide range of integrated peripherals enhances the functionality of this microcontroller, including a 10-bit ADC (Analog-to-Digital Converter), multiple timers, and a synchronous serial communication interface.
  • I/O Ports: The device features 28/32 programmable I/O lines, allowing for flexible connection to external devices and providing the ability to handle various input/output operations.
  • Power Management: Advanced power management features include low power modes and a watchdog timer, making it suitable for battery-operated applications where power efficiency is crucial.

Package and Temperature Range

The ST72F324BK2T3 is available in a 32-pin package, which is compact enough for space-constrained applications while providing sufficient pins for most use cases. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications

This microcontroller is ideal for various applications that require a combination of low power consumption, advanced peripherals, and robust performance. It is particularly well-suited for:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Personal healthcare devices

Support and Resources

STMicroelectronics provides extensive support for the ST72F324BK2T3, including technical documentation, development tools, and software libraries, to facilitate rapid development and deployment of applications built around this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2079 $62.4948
28+ $4.2735 $119.6580
42+ $4.1395 $173.8590
58+ $4.0067 $232.3886
75+ $3.8727 $290.4525
100+ $3.4719 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess