EN
  • EN
  • DE

ST72F324BK6T3

Part No ST72F324BK6T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 32-LQFP
Win Source Part Number 066195-ST72F324BK6T3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324BK6T3 CAD Model

Description

ST72F324BK6T3 Microcontroller by STMicroelectronics

The ST72F324BK6T3 is a high-performance, 8-bit microcontroller brought to you by STMicroelectronics, a leader in the semiconductor industry. Designed to deliver maximum efficiency and reliability, this microcontroller is a perfect fit for a wide range of applications, including industrial control systems, automotive modules, smart home devices, and consumer electronics.

Key Features

  • Core: The ST72F324BK6T3 is built around a robust 8-bit ST7 CPU core, operating at a frequency of up to 8 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is both erasable and reprogrammable, allowing for easy updates and firmware changes. Additionally, it includes 1 Kbyte of RAM for efficient data handling and processing.
  • Peripherals: A diverse set of integrated peripherals enhances the functionality of this microcontroller. These include an 8-channel, 10-bit analog-to-digital converter (ADC), two 16-bit timers, a synchronous serial communication (SPI) interface, and an I2C interface for multi-master communication.
  • I/O Ports: With up to 28 programmable I/O lines, the ST72F324BK6T3 offers flexible options for interface with external devices, sensors, and actuators.
  • Supply Voltage: It operates within a supply voltage range of 3.0 to 5.5 volts, accommodating various power supply designs and ensuring compatibility with both 3.3V and 5V logic levels.
  • Packaging: The device is available in a compact 32-pin LQFP package, making it suitable for space-constrained applications.

Advanced Features

The ST72F324BK6T3 also boasts advanced features such as an in-circuit debugging (ICD) system and in-application programming (IAP) capabilities, simplifying development and reducing time-to-market. Its enhanced instruction set and multiple power-saving modes make it an excellent choice for applications that require both computational efficiency and low power consumption.

Applications

With its robust feature set and flexible design, the ST72F324BK6T3 from STMicroelectronics is an ideal microcontroller solution for developers looking to create sophisticated and power-efficient products in a variety of fields.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2000 $57.6000
7+ $15.7539 $110.2773
10+ $15.2616 $152.6160
14+ $14.7693 $206.7702
18+ $14.2770 $256.9860
24+ $12.8000 $307.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,488 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess