EN
  • EN
  • DE

ST72F561J6TAE

Part No ST72F561J6TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F56
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263257-ST72F561J6TAE
Ultra Librarian 3D Model Ultra Librarian ST72F561J6TAE CAD Model

Description

ST72F561J6TAE Microcontroller

The ST72F561J6TAE is a robust 8-bit microcontroller from the reputable semiconductor manufacturer STMicroelectronics. This microcontroller is part of ST's ST7 family, designed to offer a flexible and cost-effective solution for embedded control applications. With a 16 MHz maximum operating frequency, the ST72F561J6TAE provides a solid balance of performance and power consumption, making it suitable for a wide range of applications.

Key Features

  • CPU: The ST72F561J6TAE is powered by an 8-bit CPU core which is capable of executing up to 16 MIPS at 16 MHz. This ensures efficient handling of tasks in real-time applications.
  • Memory: It includes 32 Kbytes of Flash program memory, which is ideal for storing firmware and applications. Additionally, it boasts 1 Kbyte of RAM for data processing and 1 Kbyte of EEPROM for non-volatile data storage.
  • I/O Ports: The device features 48 I/O lines that provide ample interfacing capabilities with other devices and peripherals in a system.
  • Timers: It comes equipped with an array of timers, including a main clock counter, two input capture, two output compare, PWM outputs, and a watchdog timer, supporting complex timing operations and system stability.
  • Communication Interfaces: The microcontroller supports multiple communication protocols such as SPI, SCI (UART), and I²C, allowing for versatile connectivity options with other components.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels enables the microcontroller to handle analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Voltage Range: The device operates over a wide voltage range from 4.5V to 5.5V, ensuring compatibility with standard power supplies and ease of integration into existing systems.
  • Temperature Range: It is designed to operate within an industrial temperature range from -40°C to +85°C, which guarantees reliability under harsh environmental conditions.
  • Packaging: The ST72F561J6TAE comes in a 44-pin TQFP package, which is known for its compact footprint and ease of mounting on printed circuit boards.

Applications

The versatile feature set of the ST72F561J6TAE makes it an excellent choice for a variety of applications, including automotive, industrial control systems, home appliances, alarm systems, and battery management. Its robustness and reliability also make it suitable for applications that require operation in extreme conditions.

Conclusion

In summary, the ST72F561J6TAE from STMicroelectronics is a feature-rich 8-bit microcontroller that delivers performance, efficiency, and versatility. Its wide array of peripherals and interfaces, coupled with its robust design, make it a go-to choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess