EN
  • EN
  • DE

ST72F621L4M1L

Part No ST72F621L4M1L
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194075-ST72F621L4M1L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F621L4M1L CAD Model

Description

ST72F621L4M1L Microcontroller from STMicroelectronics

The ST72F621L4M1L is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This microcontroller is part of the ST7 family and is ideal for automotive and industrial control systems, consumer electronics, and smart devices that require efficient operation and low-power consumption.

Key Features

  • CPU: The ST72F621L4M1L is equipped with an 8-bit CPU, offering a good balance between processing power and energy efficiency. This makes it suitable for applications where power consumption is a critical factor.
  • Memory: It comes with 4KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it features 256 bytes of RAM for temporary data storage and smooth multitasking operations.
  • I/O Ports: A variety of input/output ports are provided, including 28 configurable I/O lines that allow for flexible connection to peripherals and external devices.
  • Timers: Multiple integrated timers, including a main timer and watchdog timer, help in managing time-sensitive tasks and ensuring system stability.
  • Analog-to-Digital Converter (ADC): An onboard 10-bit ADC enables the microcontroller to interface with analog sensors and convert their readings to digital values for processing.
  • Communication Interfaces: The ST72F621L4M1L supports SPI and I²C communication protocols, facilitating easy data exchange with other microcontrollers, sensors, and external memory.
  • Operating Voltage: It operates within a range of 3.0V to 5.5V, providing flexibility in power supply design and compatibility with various electronic components.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for harsh environmental conditions.

Applications

The ST72F621L4M1L microcontroller is designed for versatility and can be used in a range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Power management systems

With its combination of performance, integrated features, and robust design, the ST72F621L4M1L from STMicroelectronics is a dependable choice for developers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess