EN
  • EN
  • DE

ST7FOXK1T6

Part No ST7FOXK1T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I²C
Peripherals LVD, POR, PWM, WDT
The number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 384 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Family Part Number ST7FOX
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 734737-ST7FOXK1T6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FOXK1T6 CAD Model

Description

ST7FOXK1T6 Microcontroller by STMicroelectronics

The ST7FOXK1T6 is a highly-integrated microcontroller from STMicroelectronics, designed to offer a balanced combination of performance and power efficiency for a wide range of embedded applications. This 8-bit MCU is based on the industry-proven ST7 core, operating at a frequency of up to 16 MHz, which provides a solid foundation for applications requiring a mix of processing power and low power consumption.

The device comes packed with 8KB of Flash program memory, ensuring ample space for complex software routines and algorithms. It is complemented with 1KB of RAM, which provides sufficient working memory for real-time data processing and task management. The ST7FOXK1T6 is equipped with an array of features that make it suitable for applications such as industrial control, consumer electronics, automotive systems, and more.

Key features of the ST7FOXK1T6 include an advanced I/O system with up to 28 programmable I/O lines, which are highly configurable to accommodate various peripheral functionalities. The microcontroller also includes a 10-bit analog-to-digital converter (ADC) with up to 12 channels, enabling it to interface with analog sensors and transducers directly. The inclusion of two 16-bit timers, each with PWM (Pulse Width Modulation) capability, allows for precise control over motors and other time-sensitive components.

For communication purposes, the ST7FOXK1T6 offers a versatile serial communication interface (SCI), which can be utilized for UART or SPI protocols, providing a reliable way to interact with other microcontrollers, sensors, and peripheral devices. Additionally, it features an I2C interface for multi-master and slave communication, further expanding its connectivity options.

The microcontroller is designed with robustness in mind, featuring an extended operating temperature range and built-in watchdog and low voltage detect circuits to ensure reliable operation under varying conditions. The ST7FOXK1T6 is available in a 32-pin LQFP package, offering a compact footprint for space-constrained applications.

Whether you're developing a smart sensor system, an automotive module, or a power-efficient portable device, the ST7FOXK1T6 from STMicroelectronics provides a versatile and reliable solution to meet your embedded system needs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0848 $62.5440
70+ $1.7106 $119.7420
105+ $1.6574 $174.0270
145+ $1.6031 $232.4495
190+ $1.5500 $294.5000
250+ $1.3895 $347.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess