EN
  • EN
  • DE

ST8R00WPUR

Part No ST8R00WPUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 3A SYNC 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 6V
Voltage - Output (Max) 12V
Current - Output 3A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting Style SMD/SMT
Package 8-VDFN Exposed Pad
Manufacturer Device Package 8-DFN (4x4)
Win Source Part Number 090484-ST8R00WPUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST8R00WPUR CAD Model

Description

The ST8R00WPUR from STMicroelectronics is a highly efficient, compact, and versatile step-up DC-DC converter that is designed to meet the power management requirements of modern electronic devices. This integrated circuit is well-suited for applications that require a stable and regulated voltage from a lower voltage source.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage as low as 0.9V, making it ideal for battery-powered applications, including those that utilize single-cell batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.8V to 5.0V via an external voltage divider, providing flexibility for various design requirements.
  • High Efficiency: With a typical efficiency greater than 90%, the ST8R00WPUR ensures minimal power loss and extended battery life in portable devices.
  • Low Quiescent Current: The low quiescent current of the device contributes to its high efficiency, particularly important in standby and idle modes.
  • Integrated Power MOSFET: The inclusion of an internal 1.2A (peak) power MOSFET reduces the need for external components, simplifying design and saving board space.
  • Thermal Protection: The device features thermal shutdown protection, safeguarding it and the system from damage due to overheating.

Applications

The ST8R00WPUR is suitable for a wide array of applications, including but not limited to:

  • Portable and wearable devices
  • Wireless peripherals
  • Energy harvesting systems
  • IoT devices
  • Medical equipment

Product Advantages

Engineered for performance and reliability, the ST8R00WPUR addresses the need for a high-efficiency power solution in space-constrained applications. Its ability to provide a stable output voltage from a variable input source, coupled with its high efficiency and low quiescent current, makes it an excellent choice for designers looking to optimize power consumption and prolong battery life in their products.

With STMicroelectronics' commitment to quality and innovation, the ST8R00WPUR stands out as a robust power management solution that can help drive the next generation of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess