EN
  • EN
  • DE

MIC5259-1.8YD5

Part No MIC5259-1.8YD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 300mA High PSRR, Low Noise μCap CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222890-MIC5259-1.8YD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5259-1.8YD5 CAD Model

Description

The MIC5259-1.8YD5 is a low dropout (LDO) voltage regulator manufactured by Micrel, now part of Microchip Technology. This LDO regulator is designed to provide a stable 1.8V output voltage with a very low dropout voltage and low quiescent current. It is ideal for battery-powered applications and other low-power systems where efficiency and small size are critical. The device also includes built-in protection features, such as overcurrent and overtemperature protection.

Applications:

  • Battery-Powered Devices: Providing a stable voltage supply for microcontrollers, memory, and other components in portable devices.
  • Portable Equipment: Regulating voltage in handheld devices such as smartphones, tablets, and wearable devices.
  • Post-Regulation for Switching Power Supplies: Improving the output voltage ripple and noise performance of switching power supplies.
  • Core Voltage Regulation: Providing a stable core voltage for microprocessors and digital signal processors (DSPs).

Features:

  • Fixed Output Voltage: Provides a precise and stable 1.8V output voltage.
  • Low Dropout Voltage: Operates with a very low input-output voltage differential, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent and Overtemperature Protection: Protects the regulator and the load from damage due to overcurrent and overtemperature conditions.
  • Stable with Ceramic Capacitors: Designed to operate with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery life in portable applications.
  • Stable Voltage Supply: Ensures reliable operation of electronic devices by providing a stable and accurate voltage.
  • Robust Protection: Overcurrent and overtemperature protection enhance system reliability and prevent damage.
  • Improved System Performance: Minimizes output voltage ripple and noise, improving the overall performance of sensitive circuits.

Specifications:

The MIC5259-1.8YD5 typically features an input voltage range of 2.5V to 5.5V, a fixed output voltage of 1.8V with high accuracy, and a very low dropout voltage. The quiescent current is typically in the microampere range, contributing to its low power consumption. The device also includes built-in thermal shutdown and current limiting features for protection. Please refer to the official datasheet for precise electrical characteristics and thermal performance data.

In summary, the MIC5259-1.8YD5 from Microchip Technology (formerly Micrel) is a high-performance LDO voltage regulator that provides a stable and accurate 1.8V output voltage with low dropout voltage and low quiescent current. Its excellent regulation, protection features, and small size make it an ideal choice for various power management applications in battery-powered and portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2455 $65.9640
18+ $6.7648 $121.7664
27+ $6.5535 $176.9445
37+ $6.3421 $234.6577
48+ $6.1307 $294.2736
64+ $5.4966 $351.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess