EN
  • EN
  • DE

ST9060C

Part No ST9060C
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Box
Transistor Type LDMOS
Frequency 1.5GHz
Gain 17.3dB
Current Rating (Amps) 12A
Power - Output 80W
Voltage - Rated 94 V
Package / Case M243
Supplier Device Package M243
Base Product Number ST9060
Standard Package 50
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1278445-ST9060C
Ultra Librarian 3D Model Ultra Librarian ST9060C CAD Model

Description

The ST9060C from STMicroelectronics is a state-of-the-art integrated circuit designed to cater to the demanding requirements of communication systems. This robust product is part of the company's commitment to providing advanced solutions for the telecom industry, ensuring high performance and reliability.

Key Features

  • High Integration: The ST9060C integrates multiple functions which may include voice, data, and control processing capabilities, reducing the number of components required in the final application and simplifying the design process.
  • Advanced Technology: Manufactured using cutting-edge semiconductor technology, the ST9060C offers excellent performance with low power consumption, making it suitable for a wide range of applications.
  • Flexible Communication Protocols: The device is designed to support various communication protocols, ensuring compatibility with a broad spectrum of telecom equipment and standards.
  • Durability: Built to withstand harsh environments, the ST9060C maintains its functionality under extreme conditions, making it ideal for industrial applications.
  • Customizable Configuration: The IC can be programmed to meet specific customer requirements, providing a versatile solution that can be tailored to different use cases.

Applications

The ST9060C is suitable for a diverse range of applications, including but not limited to:

  • Telecommunication systems
  • Modems for data transmission
  • Wireless communication modules
  • Embedded systems for voice and data processing

Technical Specifications

While the detailed technical specifications of the ST9060C are beyond the scope of this overview, they include parameters such as operating voltage, frequency range, package type, and temperature range. For comprehensive technical data, designers and engineers are encouraged to consult the official datasheet and product documentation provided by STMicroelectronics.

Conclusion

The ST9060C exemplifies STMicroelectronics' dedication to innovation and quality. Its integration, versatility, and robustness make it an excellent choice for developers looking to create reliable and efficient communication systems. Whether for commercial or industrial applications, the ST9060C stands as a testament to the company's leading-edge technology in the semiconductor industry.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess