EN
  • EN
  • DE

ST92T163T1E

Part No ST92T163T1E
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344205-ST92T163T1E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST92T163T1E CAD Model

Description

ST92T163T1E Microcontroller Overview

The ST92T163T1E is a sophisticated microcontroller unit (MCU) produced by STMicroelectronics, designed to cater to a wide range of embedded applications. This MCU is built upon a high-performance 8/16-bit ST9 core, providing a versatile blend of processing power and efficiency, making it suitable for automotive and industrial applications where reliability and robustness are paramount.

Key Features

  • CPU: The ST92T163T1E boasts an 8/16-bit CPU core that allows for efficient handling of both 8-bit and 16-bit instructions, providing a flexible programming environment.
  • Memory: It comes equipped with 32KB of ROM and 1KB of RAM, ensuring ample space for application code and data storage.
  • Clock Speed: The MCU operates at a clock speed of up to 16 MHz, delivering the performance needed for time-critical tasks.
  • I/O Ports: With numerous configurable I/O lines, this MCU can interface with a variety of peripherals and sensors, making it highly adaptable to specific application requirements.
  • Timers: It includes multiple timers, including a watchdog timer, which are essential for managing time-dependent operations and ensuring system stability.
  • Communication Interfaces: The ST92T163T1E supports various communication protocols such as UART for serial communication, allowing for easy integration into larger systems or networks.
  • Analog-to-Digital Converter (ADC): The integrated ADC enables the MCU to process analog signals, which is crucial for applications that require sensor data acquisition.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, which is standard for many electronic components and systems.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for harsh environments.

Applications

The ST92T163T1E microcontroller is ideal for applications that demand a robust and reliable control system. Its features make it particularly well-suited for automotive control units, industrial automation systems, and other embedded applications where precision and durability are required.

Quality and Support

STMicroelectronics is known for its commitment to quality, and the ST92T163T1E is no exception. It is backed by the company's comprehensive technical support and documentation, ensuring that developers have all the resources they need to implement the MCU successfully in their projects.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess