EN
  • EN
  • DE

STAC1214-250

Part No STAC1214-250
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type LDMOS
Frequency 1.2GHz ~ 1.4GHz
Gain 14dB
Current Rating (Amps) 2µA
Power - Output 260W
Voltage - Rated 80 V
Package / Case STAC265B
Supplier Device Package STAC265B
Base Product Number STAC1214
Standard Package 90
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1278417-STAC1214-250
Ultra Librarian 3D Model Ultra Librarian STAC1214-250 CAD Model

Description

The STAC1214-250 is a high-performance, precision product from STMicroelectronics, designed to cater to a wide range of applications that require reliable and efficient power control and distribution. This advanced semiconductor device embodies the cutting-edge technology that STMicroelectronics is known for, making it a top choice for engineers and designers in the electronics industry.

Key Features

  • Voltage Rating: The STAC1214-250 is designed to handle a significant voltage range, making it suitable for various electrical environments and ensuring versatility in application.
  • Current Capacity: With a substantial current rating, this product can support heavy-duty operations, ensuring that even high-demand systems are well-served.
  • High Efficiency: The device is engineered for maximum efficiency, which means reduced energy waste and improved system performance.
  • Robust Design: Built to withstand harsh conditions, the STAC1214-250 is robust and durable, ensuring a long operational life and reliability.
  • Thermal Management: Excellent thermal characteristics allow this product to maintain optimal performance levels even under high temperature stresses.

Applications

The STAC1214-250 is versatile enough to be used in a variety of applications, including but not limited to:

  • Power supply units
  • Motor control systems
  • Lighting systems
  • Industrial automation
  • Renewable energy systems

Quality and Support

STMicroelectronics is committed to providing not only state-of-the-art products but also comprehensive support for their integration. The STAC1214-250 comes with the assurance of quality that is synonymous with STMicroelectronics. Customers can access a wide range of technical resources, including datasheets, application notes, and design tools, to assist in the implementation of this device into their projects.

Whether you are developing power management systems, designing industrial machinery, or innovating in the renewable energy space, the STAC1214-250 offers the performance, efficiency, and reliability you need to take your products to the next level.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess