EN
  • EN
  • DE

STB15N80K5

Part No STB15N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 800V 14A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 32nC @ 10V
Max Input Capacitance 1100pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 375 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 129324-STB15N80K5
Family Name STB15N80K5
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB15N80K5 CAD Model

Description

STB15N80K5 - N-Channel MOSFET by STMicroelectronics

The STB15N80K5 is a state-of-the-art N-channel MOSFET from STMicroelectronics, designed to deliver high efficiency and power density with a focus on energy savings. This device is part of STMicroelectronics' MDmesh™ K5 series, which utilizes innovative proprietary technology to achieve outstanding on-resistance and dynamic performance.

With a breakdown voltage of 800V, the STB15N80K5 is optimized for high-voltage applications, making it an ideal choice for switched-mode power supplies, lighting, welding, and solar inverters. Its robust design ensures reliability and longevity in demanding environments.

The MOSFET features a low threshold voltage which allows for easy drive and a reduced gate charge (Qg), enhancing the overall efficiency of the system. This characteristic also contributes to the reduction of switching losses, enabling faster switching frequencies and improved thermal management.

The STB15N80K5 incorporates advanced technology that minimizes on-state resistance (Rds(on)), which is crucial for power-intensive applications. This results in lower conduction losses and improves the total energy efficiency of the end application. Moreover, the device is engineered to provide a high avalanche ruggedness, ensuring it can withstand challenging conditions without performance degradation.

Key Features:

  • VDS: 800V
  • Rds(on) max: 0.270 Ω
  • Low gate charge and input capacitance
  • High dv/dt and avalanche capabilities
  • Low threshold drive

Applications:

  • Switched-mode power supplies (SMPS)
  • LED lighting applications
  • Welding equipment
  • Solar inverters
  • Power factor correction circuits

The STB15N80K5 is available in a TO-220 package, which is widely used and suitable for through-hole mounting, providing flexibility for various PCB designs. As part of STMicroelectronics' commitment to environmental sustainability, the STB15N80K5 is also compliant with RoHS regulations, ensuring it meets the latest environmental standards for electronic components.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0576 $52.7488
27+ $3.8008 $102.6216
41+ $3.6724 $150.5684
59+ $3.4156 $201.5204
77+ $3.2872 $253.1144
95+ $3.1588 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess