EN
  • EN
  • DE

STB15NK50Z

Part No STB15NK50Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL500V-0.30ohm-14ATO-220/FP/D2PAK/I2PAK/TO-247 Zener-Protected SuperMESH™Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260605-STB15NK50Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STB15NK50Z CAD Model

Description

The STB15NK50Z is a robust N-channel MOSFET from STMicroelectronics, designed to deliver high performance in power switching applications. This device is part of STMicroelectronics' MDmesh™ series, which is known for its outstanding energy efficiency and reduced on-state resistance (R<sub>DS(on)).

Key Features

  • High Voltage Capability: The STB15NK50Z can handle up to 500V, making it suitable for high voltage applications.
  • Low Gate Charge: This MOSFET has a reduced gate charge (Q<sub>g), which enhances the switching performance and thus is ideal for high-efficiency power supplies.
  • Low On-Resistance: With an R<sub>DS(on) of only 0.38 ohm, this component ensures minimal power loss and heat generation during operation.
  • High Current Rating: It can support a continuous drain current (I<sub>D) of up to 15A, suitable for handling significant power levels.
  • Zener-Protected: The gate-source of this MOSFET is protected with an integrated Zener diode, enhancing its robustness against voltage spikes and transients.

Applications

The STB15NK50Z is versatile and can be used in a wide range of applications such as:

  • Switching applications
  • Power supplies
  • Motor control
  • Power management solutions
  • Inverters
  • Lighting solutions

Package and Mounting

This device is available in a D2PAK package, which is designed for use in surface mount technology (SMT). The package is known for its high power density and its ability to handle high thermal and electrical loads. It is also compatible with various types of soldering processes, making it easy to integrate into different PCB designs.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STB15NK50Z is manufactured with rigorous standards, ensuring high reliability and performance consistency for the end-user's peace of mind.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess