EN
  • EN
  • DE

STB16N90K5

Part No STB16N90K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 15A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 900 V 15A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STB16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-19055-2, 497-19055-1, 497-19055-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935232-STB16N90K5
Ultra Librarian 3D Model Ultra Librarian STB16N90K5 CAD Model

Description

STB16N90K5 - N-channel 900 V, 0.28 Ω, 16 A MDmesh™ K5 Power MOSFET in D2PAK Package

The STB16N90K5 is a state-of-the-art N-channel Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This device is part of the MDmesh™ K5 series, which is renowned for its high voltage thresholds and energy efficiency. The STB16N90K5 is designed to meet a wide range of applications, notably in the realm of high-efficiency power supplies, lighting, welding, and other high-performance power conversion systems.

With a 900 V drain-source voltage (V<sub>DS), the STB16N90K5 is built for applications that require a robust and high voltage capacity. Its low on-resistance of just 0.28 Ω ensures minimal power loss during operation, contributing to the overall efficiency of the system. The device can handle a continuous drain current (I<sub>D) of up to 16 A, making it suitable for handling high current loads.

The STB16N90K5 employs STMicroelectronics' revolutionary MDmesh™ K5 technology, which combines a vertical structure with a proprietary strip layout to achieve an outstanding R<sub>DS(on) area ratio. This technology is optimized for resonant and soft-switching topologies, which are critical in modern power conversion systems, leading to reduced switching losses and improved total power efficiency.

Encased in a rugged D2PAK package, the STB16N90K5 is not only durable but also allows for efficient heat dissipation, a crucial factor in maintaining performance and reliability. Its package is designed to be compatible with a wide range of standard mounting techniques, ensuring ease of integration into various circuit designs.

Additional features of the STB16N90K5 include a high dv/dt capability, which makes it resilient to the fast voltage transients typically found in switching applications. It also includes an integrated Zener diode for Gate-Source protection, which provides an additional layer of reliability against voltage spikes.

Overall, the STB16N90K5 from STMicroelectronics is a robust and efficient solution for designers looking to improve the performance and reliability of their high voltage power management systems.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3451 $51.4157
17+ $6.0267 $102.4539
26+ $5.8384 $151.7984
36+ $5.6501 $203.4036
46+ $5.4617 $251.2382
62+ $4.8967 $303.5954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess