EN
  • EN
  • DE

STB16NK65Z

Part No STB16NK65Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 13A I2SPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 89nC @ 10V
Max Input Capacitance 2750pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 500 mOhm @ 6.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 066276-STB16NK65Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB16NK65Z CAD Model

Description

The STB16NK65Z is a high-performance N-channel Power MOSFET produced using STMicroelectronics' advanced STripFET™ II technology. This device is tailored for high-efficiency power conversion applications, offering a perfect blend of low on-resistance and fast switching characteristics. With a drain-source voltage of 650V, it is particularly suitable for high voltage operations, making it an excellent choice for switch-mode power supplies, power factor correction circuits, and electronic ballasts.

The MOSFET's low threshold drive and gate charge make it easy to drive, thereby reducing the power losses associated with driving the MOSFET and improving the overall efficiency of the application. Its robust design ensures reliable operation even in the most demanding conditions, with an operating junction temperature range from -55°C to 150°C.

The STB16NK65Z comes in a surface-mount D2PAK package, which is known for its compact size and excellent power dissipation capabilities. This package is ideal for use in space-constrained applications while still providing the thermal performance required for high power density designs.

Key Features

  • Exceptional R<sub>DS(on) of 0.23Ω at V<sub>GS = 10V
  • High drain-source voltage (V<sub>DSS) of 650V for high-voltage applications
  • Continuous drain current (I<sub>D) of 16A at 25°C
  • Low gate charge (Q<sub>g) for efficient switching
  • Low threshold voltage (V<sub>th) for ease of driving the MOSFET
  • 100% avalanche tested for guaranteed reliability
  • High dv/dt capability for better ruggedness
  • Compliance with the European Union directives on the restriction of hazardous substances (RoHS)

Whether you are designing an energy-efficient power supply or looking to reduce the size of your power management solutions, the STB16NK65Z is an excellent choice that combines performance, reliability, and environmental consciousness.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess