EN
  • EN
  • DE

STB30N65M5

Part No STB30N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 22A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 64nC @ 10V
Max Input Capacitance 2880pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 139 mOhm @ 11A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 047346-STB30N65M5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB30N65M5 CAD Model

Description

The STB30N65M5 is a state-of-the-art power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ M5 series, which is known for its outstanding efficiency and performance in high-voltage applications. The STB30N65M5 is specifically engineered to address the demanding requirements of modern power supply systems, making it an ideal choice for a wide range of power conversion applications.

Key Features

  • High Voltage Rating: With a drain-source voltage (VDS) of 650V, the STB30N65M5 is well-suited for applications that require high voltage operation.
  • Low On-Resistance: The device has an ultra-low on-resistance (RDS(on)) of 0.073 Ohm, which enhances its efficiency by minimizing conduction losses.
  • MDmesh™ M5 Technology: Leveraging STMicroelectronics' innovative MDmesh™ M5 technology, the STB30N65M5 offers an optimal balance of low gate charge and low on-resistance, resulting in reduced switching losses.
  • High dv/dt Capability: Its high dv/dt rating ensures reliable operation in fast-switching applications, making it suitable for high-frequency converters and SMPS (Switched-Mode Power Supplies).
  • Improved Zener Ruggedness: The device is equipped with a Zener-protected gate, which enhances its robustness against overvoltage events.

Applications

The STB30N65M5's superior electrical characteristics make it an excellent choice for various applications, including:

  • Switched-Mode Power Supplies (SMPS)
  • LED Lighting Applications
  • Welding Equipment
  • Solar Inverters
  • UPS Systems
  • High-performance Power Converters

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STB30N65M5 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust in the consistent performance and longevity of this power MOSFET in their advanced electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6397 $58.1985
11+ $9.5505 $105.0555
17+ $9.2520 $157.2840
23+ $8.9536 $205.9328
29+ $8.6551 $250.9979
39+ $7.7598 $302.6322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 762 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess