EN
  • EN
  • DE

STB40NF10L

Part No STB40NF10L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 100V - 0.028ohm - 40A D2PAK LOW GATE CHARGE STripFET™ POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260653-STB40NF10L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB40NF10L CAD Model

Description

STB40NF10L - N-Channel 100V - 0.022 ohm - 40A - D2PAK STripFET II Power MOSFET

The STB40NF10L is a high-performance N-channel power MOSFET, designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. It is part of the STripFET II series, which is well-regarded for its low on-resistance and high switching performance. This device is housed in a D2PAK package, offering a compact footprint while allowing for good heat dissipation.

With a drain-source voltage (VDS) of 100V, the STB40NF10L is suitable for high-voltage applications. It can handle continuous drain currents (ID) up to 40A, making it a robust choice for power-intensive circuits. The low on-resistance (RDS(on)) of just 0.022 ohms minimizes energy loss and improves efficiency, which is critical for power management applications.

The STB40NF10L MOSFET is designed for use in a wide range of applications, including switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and general-purpose switching applications. Its fast switching speed and low gate charge (Qg) enhance its performance in high-frequency circuits, reducing switching losses and improving overall system efficiency.

The device features a 100% avalanche tested design, ensuring reliability and robustness in harsh environments. Its low threshold voltage (VGS(th)) ensures that it can be driven at lower gate voltages, which is beneficial for battery-operated and low-power applications.

STMicroelectronics has equipped the STB40NF10L with state-of-the-art technology, offering an excellent figure of merit (FOM) for a balance of low conduction and switching losses. This product is a testament to STMicroelectronics' commitment to providing power-efficient and high-performance components for the electronics industry.

The STB40NF10L is RoHS compliant and is designed with the environment in mind, adhering to the latest international standards for the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8908 $56.7240
65+ $1.5514 $100.8410
100+ $1.5030 $150.3000
140+ $1.4545 $203.6300
180+ $1.4060 $253.0800
240+ $1.2606 $302.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess