EN
  • EN
  • DE

STB47N50DM6AG

Part No STB47N50DM6AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description AUTOMOTIVE-GRADE N-CHANNEL 500 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series *
Package Reel - TR
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STB47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -1138-STB47N50DM6AGDKR, -1138-STB47N50DM6AGTR, 497-18149-1, 497-18149-2, -1138-STB47N50DM6AGCT, 497-18149-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897899-STB47N50DM6AG
Ultra Librarian 3D Model Ultra Librarian STB47N50DM6AG CAD Model

Description

The STB47N50DM6AG is a state-of-the-art MDmesh™ DM6 power MOSFET presented by STMicroelectronics, a global leader in semiconductor solutions. This device is designed with a focus on achieving high efficiency and reliability in high-voltage applications. It is a highly versatile component that can be utilized in a wide range of electronic equipment, such as switched-mode power supplies (SMPS), lighting applications, high-efficiency converters, and energy management systems.

With a robust structure, the STB47N50DM6AG boasts an impressive 500 V drain-source voltage (V<sub>DS), making it ideal for applications that require high voltage handling capabilities. The device also features a low on-resistance (R<sub>DS(on)) of just 0.047 Ω, which significantly reduces conduction losses and enhances overall system efficiency.

The power MOSFET's gate charge (Q<sub>g) is optimized to achieve a fast switching performance, which is crucial for reducing switching losses in power conversion applications. This, combined with its low input capacitance (C<sub>iss), allows for better control and faster response times when driving the MOSFET, making it a great choice for high-frequency operation.

The STB47N50DM6AG is also equipped with a 100% avalanche tested design, ensuring that it can withstand harsh operating conditions and provide reliable performance over its lifetime. This ruggedness is further enhanced by its high junction temperature capability, which allows for operation at elevated temperatures without compromising the device's integrity or performance.

In terms of packaging, the STB47N50DM6AG comes in a TO-247 long leads package, which is known for its excellent thermal performance and mechanical robustness. This package type ensures that the MOSFET can handle high current levels while maintaining a low thermal resistance, contributing to better thermal management and longevity of the device.

Overall, the STB47N50DM6AG from STMicroelectronics represents a remarkable blend of efficiency, durability, and performance, making it an ideal choice for designers and engineers looking to create high-voltage, high-performance electronic systems.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4628 $60.0908
26+ $4.4823 $116.5398
40+ $4.3423 $173.6920
55+ $4.2023 $231.1265
72+ $4.0621 $292.4712
96+ $3.6419 $349.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess