EN
  • EN
  • DE

STB50N25M5

Part No STB50N25M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 28A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 44nC @ 10V
Max Input Capacitance 1700pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 65 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 140834-STB50N25M5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB50N25M5 CAD Model

Description

STB50N25M5 - N-channel 250V - 0.069 ohm - 50A - D2PAK MDmesh™ M5 Power MOSFET

The STB50N25M5 from STMicroelectronics is a highly efficient N-channel power MOSFET, which is a part of the MDmesh™ M5 series. This device is designed to offer low on-resistance and high switching performance. The MOSFET is capable of handling continuous currents up to 50A, making it suitable for a wide range of power applications.

The MDmesh™ M5 series utilizes an innovative proprietary vertical structure, which is combined with STMicroelectronics' state-of-the-art strip layout to provide one of the industry's lowest on-resistance and gate charge. These features allow for high-efficiency power conversion in various applications, including but not limited to, switch-mode power supplies (SMPS), lighting, welding, DC-AC inverters for solar energy systems, and electric vehicle charging stations.

The STB50N25M5 boasts a breakdown voltage of 250V, which ensures safe operation even under high voltage conditions. The low threshold voltage of this MOSFET makes it suitable for logic-level gate drive circuits, reducing the complexity and cost of the driving circuitry.

This power MOSFET comes in a robust and compact D2PAK package, which is designed to minimize resistance and maximize heat dissipation. Its excellent thermal characteristics ensure reliability and longevity even under high temperature and high current conditions. The package is also optimized for easy mounting on a printed circuit board, making it a user-friendly option for designers and manufacturers.

In summary, the STB50N25M5 is a testament to STMicroelectronics' commitment to providing advanced power MOSFET technologies. It delivers high efficiency, robustness, and reliability for a variety of power applications, ensuring energy-saving and cost-effective solutions for designers.

For detailed specifications and application notes, customers can access the comprehensive datasheets and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess