EN
  • EN
  • DE

STB5NC50-1

Part No STB5NC50-1
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 500V - 1.3ohm - 5.5A TO-220/FP/D2PAK/I2PAK PowerMeshII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194269-STB5NC50-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB5NC50-1 CAD Model

Description

Introducing the STB5NC50-1 N-Channel MOSFET by STMicroelectronics

The STB5NC50-1 is a high-performance N-Channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This product is part of their MDmesh™ series, which is known for its excellent on-resistance and high switching performance. The STB5NC50-1 is particularly suitable for a wide range of power applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and motor control.

Equipped with state-of-the-art technology, the STB5NC50-1 boasts a breakdown voltage of 500V, which ensures reliable operation even under high voltage conditions. The device is capable of handling continuous drain currents up to 4.4A, making it a robust choice for demanding power applications. Additionally, its low gate charge and reduced input capacitance contribute to its efficient power management capabilities.

The STB5NC50-1 incorporates advanced features such as a fast recovery diode, which minimizes switching losses and enhances overall performance. This feature, along with its high dv/dt capability, makes the MOSFET an excellent choice for high-speed switching applications. Furthermore, the device's 100% avalanche tested design guarantees safe operation under extreme conditions, providing additional reliability to its users.

For ease of integration into various circuit designs, the STB5NC50-1 comes in a TO-220 package, which is widely used and recognized for its thermal and electrical performance. The package ensures efficient heat dissipation and allows for simplified mounting on printed circuit boards (PCBs).

STMicroelectronics places a high emphasis on sustainability and environmental responsibility. The STB5NC50-1 is compliant with the RoHS directive, meaning it is free from hazardous substances, reflecting the company's commitment to producing eco-friendly products.

In summary, the STB5NC50-1 N-Channel MOSFET from STMicroelectronics is a powerful and reliable component ideal for designers looking to enhance the efficiency and performance of their power management systems. With its robust features and compliance with environmental standards, it stands out as a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess