EN
  • EN
  • DE

STB70NH03LT4

Part No STB70NH03LT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 60A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 21nC @ 5V
Max Input Capacitance 2200pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 858W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 066294-STB70NH03LT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB70NH03LT4 CAD Model

Description

STB70NH03LT4 - A High-Performance MOSFET from STMicroelectronics

The STB70NH03LT4 is a state-of-the-art N-channel Power MOSFET designed by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is a part of STMicroelectronics' STripFET™ III series, which is renowned for its superior performance in power switching applications.

With a drain-source voltage of 30V and a continuous drain current of 70A, this component is engineered to handle high-density power designs with ease. The STB70NH03LT4 offers an extremely low on-resistance (R<sub>DS(on)) of just 7.5mΩ at 10V, which translates to reduced conduction losses and improved overall efficiency in your circuitry.

The device is housed in a D2PAK package, making it suitable for compact designs without compromising on power capability. Its package is designed for optimal thermal performance, ensuring reliability even under high switching frequencies or heavy loads.

One of the key features of the STB70NH03LT4 is its 100% avalanche tested design, which guarantees robustness and longevity. This MOSFET is also characterized by a very low intrinsic capacitance, which results in faster switching speeds, making it an ideal choice for high-efficiency power supplies, DC-DC converters, motor control applications, and other power management tasks.

The STB70NH03LT4 also includes features such as a low gate charge and a low threshold voltage, further enhancing its efficiency and making it easier to drive at lower voltages. This makes it highly suitable for battery-operated devices where power conservation is critical.

Overall, the STB70NH03LT4 from STMicroelectronics is a robust and high-performance solution for modern electronic applications requiring efficient power management. Its combination of low on-resistance, high current capability, and fast switching speeds makes it a versatile and reliable component for any power electronic designer's toolkit.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess