EN
  • EN
  • DE

STB7NC80ZT4

Part No STB7NC80ZT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFETs TO-263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D2PAK
Continuous Drain Current (ID) 6.5 A
Drain to Source Breakdown Voltage 800 V
Drain to Source Resistance 1.5 Ω
Element Configuration Single
Fall Time 13 ns
Gate to Source Voltage (Vgs) 25 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Power Dissipation 135 W
Rise Time 12 ns
RoHS Non-Compliant
Win Source Part Number 1096714-STB7NC80ZT4
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STB7NC80ZT4 CAD Model

Description

STB7NC80ZT4 Power MOSFET by STMicroelectronics

The STB7NC80ZT4 is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust component is engineered to deliver exceptional power efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control systems, and high-efficiency converters.

Key Features:

  • High Voltage Capability: The STB7NC80ZT4 is capable of handling high voltages, with a drain-source voltage (V<sub>DS) rating of 800V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 1.7 Ohm, this MOSFET ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • High Current Rating: The device can support a continuous drain current (I<sub>D) of up to 7A, allowing it to handle significant power loads.
  • Fast Switching Speed: The fast switching capability of the STB7NC80ZT4 minimizes transition losses and improves performance in high-frequency applications.
  • Zener-Protected: The gate-source is protected with an integrated Zener diode, enhancing the robustness of the device against overvoltage transients.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-AC Converters for Solar Power Systems
  • Motor Control Circuits
  • Power Management Solutions

The STB7NC80ZT4 is housed in a TO-220AB package, known for its excellent thermal performance, making it an ideal choice for thermally demanding scenarios. Its construction is lead-free and complies with the RoHS directive, reflecting STMicroelectronics' commitment to environmental sustainability.

With its combination of high-voltage capability, low on-resistance, and fast switching speeds, the STB7NC80ZT4 from STMicroelectronics is a reliable and efficient solution for designers looking to optimize their power management systems. Its robust design and protective features ensure long-term stability and performance, making it a valuable component in any power electronics designer's toolkit.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess