EN
  • EN
  • DE

2SD1763A

Part No 2SD1763A
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1126317-2SD1763A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1763A CAD Model

Description

The 2SD1763A is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. This transistor is designed for high-current switching applications and is commonly used in power amplifiers, DC-DC converters, and motor control circuits. Its high current capability and low saturation voltage make it suitable for efficient power management in various electronic devices.

Applications

  • Power Amplifiers: Used in audio and radio frequency (RF) power amplifier stages.
  • DC-DC Converters: Employed in voltage regulation and power conversion circuits.
  • Motor Control Circuits: Used for controlling the speed and direction of DC motors.
  • Switching Regulators: Suitable for switching regulator applications in power supplies.
  • Inverters: Used in inverter circuits for converting DC voltage to AC voltage.

Features

  • NPN Silicon Epitaxial Planar Transistor: Provides reliable and consistent performance.
  • High Collector Current (IC): Enables high-current switching capability.
  • Low Collector-Emitter Saturation Voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • High Power Dissipation (PC): Allows for handling significant power levels.
  • Fast Switching Speed: Enables efficient switching operation in power circuits.

Benefits

  • Efficient Power Switching: Ideal for power management applications.
  • Low Power Loss: Minimizes heat generation and enhances circuit reliability.
  • High Current Handling: Capable of switching large currents in demanding applications.
  • Easy to Use: Simple to integrate into various circuit designs.
  • Reliable Performance: Provides consistent and stable operation over a wide range of conditions.

Additional Details

The 2SD1763A transistor offers a robust solution for power switching applications. Its high collector current and low saturation voltage contribute to efficient power management, reducing energy loss and heat generation. The fast switching speed ensures efficient operation in switching regulator and DC-DC converter circuits. This transistor is designed to handle significant power levels, making it suitable for power amplifier applications. Its reliable performance and ease of use make it a valuable component in a wide range of electronic systems.

Key Specifications:

  • Collector-Emitter Voltage (VCEO): 60 V
  • Collector Current (IC): 3 A
  • Power Dissipation (PC): 10 W
  • Collector-Emitter Saturation Voltage (VCE(sat)): 0.5 V (max)
  • Transition Frequency (fT): 100 MHz (typical)
  • Package: TO-126

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess