EN
  • EN
  • DE

STB80N03L-06

Part No STB80N03L-06
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194285-STB80N03L-06
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB80N03L-06 CAD Model

Description

STB80N03L-06 - STMicroelectronics N-Channel MOSFET

The STB80N03L-06 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficient power conversion with low on-resistance and high switching speeds, making it an excellent choice for a wide range of applications including DC-DC converters, motor control, and power management tasks.

Key Features

  • Low On-Resistance: The STB80N03L-06 boasts an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency in power conversion circuits.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 80A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Switching Performance: Fast switching speeds reduce transition losses and improve the MOSFET's performance in high-frequency power switching applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in applications where the MOSFET might be subjected to high energy pulses.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Motor Control Systems
  • Automotive and Industrial Power Systems
  • Power Management Functions

Technical Specifications

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 80A
  • Power Dissipation (P<sub>D): 200W
  • Operating Temperature Range: -55°C to 175°C

The STB80N03L-06 is encapsulated in a D2PAK package, known for its ability to handle high levels of power and its ease of mounting on a printed circuit board (PCB). The combination of its performance characteristics and packaging makes the STB80N03L-06 a versatile component that can be integrated into a variety of electronic systems requiring efficient power handling capabilities.

Whether you're designing power supplies, optimizing motor controls, or developing robust power management systems, the STB80N03L-06 from STMicroelectronics is a reliable and high-performing MOSFET that will meet the demands of your applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess