EN
  • EN
  • DE
  • IT

STB80NF55-06T4

Part No STB80NF55-06T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 80A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 189nC @ 10V
Max Input Capacitance 4400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 007606-STB80NF55-06T4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB80NF55-06T4 CAD Model

Description

The STB80NF55-06T4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to meet the demanding requirements of high-efficiency power conversion and switching applications.

Key Features

  • Low On-Resistance: The STB80NF55-06T4 features extremely low on-resistance (R<sub>DS(on)) which minimizes conduction losses, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High Current Capability: With a continuous drain current (I<sub>D) of 80A, this MOSFET can handle high current loads, suitable for power-intensive applications.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche performance, ensuring reliability and robustness in applications where the MOSFET may be subjected to high-energy pulses.
  • Low Gate Charge: The device has a low gate charge (Q<sub>g), which reduces the switching losses and improves the overall efficiency of the power circuit.
  • High Switching Speed: The fast switching characteristics enable high-frequency operation, reducing the size of passive components and contributing to a more compact overall design.

Applications

The STB80NF55-06T4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control applications
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STB80NF55-06T4 is no exception, with its robust design and manufacturing process ensuring performance in even the most demanding conditions.

Environmental Compliance

The STB80NF55-06T4 is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to environmental sustainability and reducing the ecological impact of its products.

With its combination of low on-resistance, high current capability, and high switching speed, the STB80NF55-06T4 is an excellent choice for designers looking to improve the efficiency and performance of their power conversion applications.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2756 $65.5120
49+ $2.6876 $131.6924
75+ $2.6037 $195.2775
103+ $2.5196 $259.5188
133+ $2.4356 $323.9348
178+ $2.1836 $388.6808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess