EN
  • EN
  • DE

STB80NF55L-08-1

Part No STB80NF55L-08-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 80A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 100nC @ 4.5V
Max Input Capacitance 4350pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 40A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 066296-STB80NF55L-08-1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian STB80NF55L-08-1 CAD Model

Description

STB80NF55L-08-1 N-Channel MOSFET by STMicroelectronics

The STB80NF55L-08-1 is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its advanced and innovative technology. This MOSFET is part of the STripFET™ II series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for a wide range of power applications.

Featuring a maximum continuous drain current of 80A, the STB80NF55L-08-1 is capable of handling high current loads efficiently. This makes it an ideal component for power conversion applications such as DC/DC converters, motor drives, and power management systems. With a maximum drain-source voltage (V<sub>DS) of 55V, it provides a good balance between breakdown voltage and on-resistance, offering reliable performance in various circuit configurations.

The device has an extremely low on-resistance (R<sub>DS(on)) of only 8mΩ, which minimizes conduction losses and enhances overall efficiency. This characteristic is particularly beneficial in applications where energy conservation is critical, such as in battery-powered devices and renewable energy systems.

The STB80NF55L-08-1 also features an advanced package design that ensures excellent thermal performance. Its D2PAK (TO-263) surface-mount package allows for efficient heat dissipation and compact PCB layout, which is essential for modern high-density electronic assemblies. Additionally, the MOSFET is 100% avalanche tested, ensuring ruggedness and reliability even under harsh operating conditions.

With its fast switching speed and robust thermal characteristics, the STB80NF55L-08-1 is suitable for high-frequency applications, contributing to reduced switching losses and improved power efficiency. Its logic level gate drive capability allows for direct interfacing with microcontrollers and other logic devices, simplifying the design of control circuits.

In summary, the STB80NF55L-08-1 from STMicroelectronics is a versatile and reliable N-Channel MOSFET that offers excellent performance in a wide range of power applications. Its low on-resistance, high current capacity, and efficient packaging make it a top choice for designers seeking to optimize power density and efficiency in their electronic products.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess