EN
  • EN
  • DE

STB85NS04Z

Part No STB85NS04Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 33V 80A D2PAK / Trans MOSFET N-CH 33V 80A 3-Pin(2+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SAFeFET
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 33V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 100nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2500pF @ 25V
Vgs (Maximum) ±18V
Power Dissipation (Maximum) 215W (Tc)
Rds On (Maximum) @ Id, Vgs 15 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 769610-STB85NS04Z
Popularity Medium
Supply and Demand Status Limited
Family Name STB85NS04Z
Introduction Date September 25, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STB85NS04Z CAD Model

Description

The STB85NS04Z is a robust N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to deliver high efficiency and power density for a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • Low On-Resistance: The STB85NS04Z boasts a low on-resistance, which means it has a reduced voltage drop across the device when conducting. This characteristic leads to higher efficiency and less power loss in applications.
  • High Current Capability: With the ability to handle a continuous drain current of up to 80A, this MOSFET can support high current applications with ease.
  • 100% Avalanche Tested: This device is guaranteed to withstand stressful conditions, as it is thoroughly tested for avalanche ruggedness, ensuring reliability in applications where the MOSFET may experience high energy pulses.
  • Low Gate Charge: A low gate charge allows for faster switching speeds, which is beneficial in applications where switching efficiency is critical.
  • Application Versatility: The STB85NS04Z is suitable for a variety of applications, including DC/DC converters, motor drives, and power management functions in computing and telecommunications.

Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 40V Continuous Drain Current (I<sub>D) 80A Power Dissipation (P<sub>D) 300W Operating Temperature Range -55°C to 175°C Package D2PAK

The STB85NS04Z is an excellent choice for designers looking for a high-performance N-Channel MOSFET. With its combination of low on-resistance, high current capability, and fast switching speeds, it stands out as a reliable and efficient component in a variety of power applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess