EN
  • EN
  • DE
  • IT

STB9NK80Z

Part No STB9NK80Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SuperMESHâ„¢
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 5.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.8Ohm @ 2.6A, 10V
Vgs(th) (Max) @ Id 4.5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 40 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1138 pF @ 25 V
Power Dissipation (Max) 125W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB9
Other Names 497-13936-6,497-13936-1,STB9NK80Z,497-13936-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278149-STB9NK80Z
Ultra Librarian 3D Model Ultra Librarian STB9NK80Z CAD Model

Description

The STB9NK80Z is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, utilizing their advanced SuperMESHâ„¢ technology. This Power MOSFET is designed to offer extremely low on-resistance and gate charge, resulting in a product that is highly efficient and suitable for a wide range of power applications.

Key Features

  • High Voltage Capability: The STB9NK80Z operates at a drain-source voltage of 800V, making it ideal for high voltage applications.
  • Low On-Resistance: With an on-resistance of just 0.85 Ohm, this MOSFET provides excellent conduction performance, reducing power loss and improving efficiency.
  • High Current Capability: It can handle continuous drain currents up to 7A, making it suitable for high-power circuits.
  • Reduced Gate Charge: The device features a low gate charge, which minimizes switching losses and enables faster switching speeds.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under stress conditions.
  • Zener-Protected: The gate-source of the MOSFET is protected with an integrated Zener diode, providing enhanced protection against overvoltage.

Applications

The versatility of the STB9NK80Z makes it suitable for a broad range of applications, including:

  • Switching power supplies
  • Power converters
  • Motor control
  • Power management functions
  • Lighting applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STB9NK80Z is no exception. This MOSFET is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of demanding power applications.

Package Information

The STB9NK80Z comes in a D2PAK package, which is a surface-mount package that is suitable for use in compact designs where space is at a premium. The D2PAK package also provides excellent thermal performance, which is critical for maintaining reliability and longevity in power applications.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5685 $59.1165
21+ $5.3896 $113.1816
33+ $5.2211 $172.2963
45+ $5.0527 $227.3715
58+ $4.8843 $283.2894
77+ $4.3790 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess