Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 13.5nC @ 10V
Max Input Capacitance 400pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 85W (Tc)
Maximum Rds On at Id,Vgs 600 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 135177-STD10N60M2
Family Name STD10N60M2
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD10N60M2 CAD Model

Description

Product Overview: STD10N60M2 - STMicroelectronics

The STD10N60M2 from STMicroelectronics is a state-of-the-art N-channel MOSFET designed to deliver high performance in a wide range of applications. This power MOSFET is a part of ST's MDmesh™ M2 series, which is well-known for its excellent energy efficiency and reduced on-state resistance (R<sub>DS(on)).

Key Features

  • High Voltage Capability: The STD10N60M2 is capable of handling continuous drain currents up to 10 A with a drain-source voltage of 600 V, making it suitable for high voltage applications.
  • Low On-Resistance: Featuring an R<sub>DS(on) of only 0.52 Ω, this MOSFET ensures minimal power loss and improved overall efficiency.
  • Improved Gate Charge: The device has an optimized gate charge that enables faster switching, which is vital for high-frequency power converters and other applications requiring swift operation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in harsh conditions.
  • Zener-Protected: The built-in Zener diodes provide protection against electrostatic discharge (ESD), enhancing the MOSFET's durability and longevity.

Applications

The versatility of the STD10N60M2 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Motor Control
  • Inverters and Welding Equipment

Package and Quality

The STD10N60M2 comes in a robust and compact DPAK package, which not only ensures a minimal footprint on the PCB but also provides excellent thermal performance. STMicroelectronics is committed to delivering high-quality products, and this MOSFET is no exception, with it being manufactured in ISO 9001 and ISO/TS 16949 certified facilities, ensuring the highest standards in production and reliability.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
Others
Need more? Email Us
ECAD model for SW2N60
NEC
Lowest to $6.4344
ECAD model for UPA2680
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Vishay
Lowest to $0.4949
ECAD model for SST215
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6428 $51.4240
190+ $0.5274 $100.2060
295+ $0.5110 $150.7450
405+ $0.4945 $200.2725
525+ $0.4780 $250.9500
700+ $0.4286 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120,000 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention