EN
  • EN
  • DE

STD11NM65N

Part No STD11NM65N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 650V 11A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 11A (Tc) 110W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™ II
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-13352-1, -497-13352-2, 497-13352-6, -497-13352-1, 497-13352-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935267-STD11NM65N
Ultra Librarian 3D Model Ultra Librarian STD11NM65N CAD Model

Description

STMicroelectronics STD11NM65N - N-channel 650V - 0.11Ω - 11A MDmesh™ II Power MOSFET

The STD11NM65N is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is a part of the innovative MDmesh™ II series, which is renowned for its excellent energy efficiency and low power dissipation. It operates at a drain-source voltage of 650V, which makes it suitable for a wide range of high voltage applications.

One of the standout features of the STD11NM65N is its low on-resistance of just 0.11Ω, which ensures minimal voltage drop across the device and enhances overall system efficiency. This characteristic, coupled with a current rating of 11A, allows for high current handling capability while maintaining a low thermal footprint.

The device is packaged in a TO-252 (DPAK) format, providing a compact solution that is compatible with automated assembly processes, making it an ideal choice for high-density power applications. The TO-252 package also offers excellent thermal performance, which is critical for maintaining reliability and longevity in power electronics systems.

STMicroelectronics has designed the STD11NM65N with Zener-protected gates, which provides an intrinsic measure of protection against electrostatic discharge (ESD) events. This feature is crucial for maintaining the integrity of the device during handling and operation, thus ensuring a robust performance in various environments.

Applications of the STD11NM65N MOSFET are diverse and include switch-mode power supplies (SMPS), LED lighting solutions, high-efficiency DC-DC converters, and power management systems where energy conservation is of paramount importance. Its performance characteristics also make it suitable for use in renewable energy applications, such as solar inverters and wind turbine power systems.

Overall, the STD11NM65N from STMicroelectronics exemplifies the company's commitment to providing advanced power solutions that meet the evolving needs of modern electronics. With its high voltage capability, low on-resistance, and robust package, this Power MOSFET is a reliable and efficient choice for designers looking to optimize their power systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2185 $54.8325
105+ $0.9998 $104.9790
155+ $0.9686 $150.1330
215+ $0.9373 $201.5195
280+ $0.9061 $253.7080
370+ $0.8124 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess