Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 12nC @ 10V
Max Input Capacitance 315pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 037954-STD12NF06T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD12NF06T4 CAD Model

Description

STD12NF06T4 - N-Channel MOSFET by STMicroelectronics

The STD12NF06T4 is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This particular MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it a go-to choice for engineers and designers alike.

Key Features

  • Voltage: The STD12NF06T4 operates at a drain-source voltage of 60V, providing a robust platform for high-voltage applications.
  • Current: It boasts a continuous drain current of 12A, ensuring that it can handle significant power loads without compromising performance.
  • RDS(on): With an ultra-low on-resistance of just 0.09 ohms, this MOSFET ensures minimal power loss during operation, leading to higher efficiency in electronic circuits.
  • Package: The device comes in a surface-mount DPAK package, which is widely used in the industry and is known for its compact size and ease of integration into various circuit designs.
  • Fast Switching: The STD12NF06T4 is designed for fast switching applications, which is essential for reducing switching losses and improving the efficiency of power conversion systems.

Applications

The versatility of the STD12NF06T4 allows it to be used in a broad range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching applications

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STD12NF06T4 is no exception, as it is manufactured with state-of-the-art technology and subjected to rigorous testing to ensure it meets the stringent requirements of the industry. Whether you are designing power management systems or looking to optimize your power conversion processes, the STD12NF06T4 is a reliable and efficient solution that won't let you down.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
Vishay
Dual P-Channel 12 V (D-S) MOSFET
Lowest to $1.7079
ECAD model for SI6913DQ-T1-E3
Alpha & Omega Semiconductor Inc.
60V N-Channel MOSFET
Lowest to $1.8017
ECAD model for AON7244
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Lowest to $0.6514
ECAD model for FQD10N20TM
Fairchild/ON Semiconductor
600V N-Channel MOSFET
Need more? Email Us
ECAD model for FCPF7N60YDTU
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT12060LVR
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
STMicroelectronics
N-channel 24V - 0.010ohm - 40A - DPAK/IPAK Ultra low gate charge STripFET TM Power MOSFET
Need more? Email Us
ECAD model for D55NH2LL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2409 $55.8405
100+ $1.0182 $101.8200
155+ $0.9864 $152.8920
210+ $0.9546 $200.4660
275+ $0.9227 $253.7425
365+ $0.8273 $301.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,191 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention