EN
  • EN
  • DE

STD130N4F6AG

Part No STD130N4F6AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 80A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 80A (Tc) 143W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ F6
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15459-2, 497-15459-1, -497-15459-2, -497-15459-1, -497-15459-6, 497-15459-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897912-STD130N4F6AG
Ultra Librarian 3D Model Ultra Librarian STD130N4F6AG CAD Model

Description

Product Overview: STD130N4F6AG - STMicroelectronics

The STD130N4F6AG is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of ST's STripFET™ VI DeepGATE™ technology, which offers an optimal trade-off between on-state resistance (RDS(on)) and gate charge (Qg), enhancing the efficiency of power management systems.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance of only 130 mΩ (max), which minimizes conduction losses and improves overall energy efficiency.
  • High Current Capability: With a continuous drain current (ID) of 80 A, the STD130N4F6AG can handle high current applications with ease, making it suitable for demanding environments.
  • Enhanced Switching Performance: The MOSFET's optimized gate charge ensures fast switching performance, which is crucial for reducing switching losses in power conversion applications.
  • 100% Avalanche Tested: Guaranteeing reliability, each device is subjected to rigorous avalanche testing, ensuring robustness against stress and unforeseen power surges.
  • Low Gate Threshold Voltage: A low gate threshold voltage (VGS(th)) allows for the device to be driven at lower voltages, which can be beneficial in low-voltage applications.

Applications

The STD130N4F6AG is a versatile component suitable for a wide range of applications, including:

  • High-efficiency DC/DC converters
  • Motor control circuits
  • Power management solutions
  • Switch-mode power supplies (SMPS)
  • Automotive applications and load switches

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STD130N4F6AG is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet the highest standards of reliability and performance.

Conclusion

The STD130N4F6AG from STMicroelectronics represents a blend of power efficiency and high-performance characteristics, making it an ideal choice for designers looking to optimize their power management systems. Its robustness, coupled with low power dissipation, ensures that it can meet the needs of various high-performance applications while contributing to energy-saving efforts.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess